16-Port Gigabit GREENnet Switch

TRENDnet’s 16-Port Gigabit GREENnet Switch, model TEG-S16D, provides performance, proven reliability, and reduced power consumption. Embedded energy saving GREENnet technology works right out of the box with no management required. This fan less unmanaged desktop switch offers a total switching capacity of 32 Gbps and 802.1p Quality of Service traffic prioritization  support.

Gigabit Networking
Sixteen Gigabit ports produce a 32 Gbps switching capacity and support Jumbo Frames up to 9 KB.

GREENnet Energy Savings
GREENnet technology saves energy by powering down unused ports and improving the efficiency of used ports.

QoS Prioritization
MAC level IEEE 802.1p Quality of Service (QoS) traffic prioritization through support.

Manufacturer Part Number
TEG-S16D
EAN/UPC
0710931140118,710931140118,0710931140125,710931140125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards:

  • IEEE 802.3
  • IEEE 802.1p      
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3az
Device Interface:
  • 16 x Gigabit ports
  • LED indicators
  • Power port
Data Transfer Rate:
  • Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex)
  • Fast Ethernet: 100 Mbps (half duplex), 200 Mbps (full duplex)
  • Gigabit Ethernet: 2000 Mbps (full duplex)
Performance:
  • Switch fabric: 32 Gbps
  •  Ram buffer: 2 MB
  • MAC Address Table: 8K entries
  •  Jumbo Frames: 9 KB
Special Feature:
  • Supporting 802.1p QoS packet prioritization
  • Up to 40% GREENnet energy saving
Power:
  • Input: 100 - 240 V AC, 50/60 Hz, 0.3 A
  • Output: 12 V DC, 1 A
  • Consumption: 7 Watts (Max)
MTBF:
  • 2,771,342 hoursOperating Temperature:
  • 0 – 40 °C (32 - 104 °F)
Operating Humidity:
  • Max. 90% non-condensing
Dimensions:
  • 251 x 158 x 48 mm (9.9 x 6.2 x 1.9 in.)
Weight:
  • 642 g (22.7 oz.)Certifications:
  • CE
  • FCC
Warranty:
  • 3 year limited