Ergonomic Rockstick 2 Medium Mouse Wired

The Rockstick 2 Mouse is an innovative approach to mousing, from one of the leading vertical mouse manufacturers. You’ll find precision, and quality with this mouse, which will keep you comfortable and productive the whole day through.

  • Powerful vertical mousing: Unlike regular mice, which can force your arm into a pronated hand position, this vertical mouse encourages a handshake approach to mousing. With this natural position, you’ll mouse more comfortably, and you won’t strain to reach buttons.
  • Fully ambidextrous customization: The Rockstick 2 Mouse allows for both left- and right-handed use, giving users the opportunity to switch mousing hands throughout the day.  The Rockstick 2 Mouse comes with interchangeable grips, allowing users to tailor their mousing experience for precise tasks, or a little finger support system. It is available in both medium/small and large sizes.
  • Eliminates Finger Clicking:  The unique design of the Rockstick 2 Mouse allows users to click by utilizing the strength of the entire hand instead of fingers alone.  The user simply rocks their hand to the right or to the left to active the right and left click features of a traditional mouse.
  • Unparalleled precision: With 800, 1700, 2500, 3400 DPI, the Rockstick 2 Mouse offers the highest quality mousing experience.
  • Ready to go from the get-go: The Rockstick 2 Mouse features user friendly plug-and-play technology.
Mousing shouldn’t be a pain, and with the Rock 2 Mouse, it doesn’t have to be. Find your perfect Rockstick 2 Mouse today, and enjoy a new vertical approach to the mousing experience.


Manufacturer Part Number
KOV-RS200CM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cord length: 78.75" (2.00 m)
Interface: USB
Warranty: 2 years
Laser Resolution: 800, 1700, 2500, 3400 DPI
Compatibility:

  • PC: Windows 7, Windows Vista, Windows 2000, Windows XP
  • 
Mac: Mac OS 9, Max OS X (10.2.8 or later)
  • 
Linux
Width:
  • Medium/Small: 3.5" (8.8cm)
  • Large: 3.7" (9.4 cm)
Depth (front-to-back):
  • Medium/Small: 3.6" (9.1cm)

  • Large: 3.86" (9.8 cm)
Height:
  • Medium/Small: 3.15" (8.0cm)
  • Large: 3.54" (9.0 cm)
Installation: Plug-and-paly