Ergonomic Newtral Medium Mouse Wireless- Black/Black via Ergoguys

The wireless black Newtral 2 Mouse is a stylish ergonomic mouse, that features a customized interchangeable grip system.  The Newtral 2 Mouses grip system allows users to tailor the mouse to the specific computer task that they are performing, featuring a precision grip, a balanced grip, and a full hand and wrist support with a soft gel pad.  The black Newtral 2 Mouse is equipped with wireless technology, so you don’t have to worry about tangled wires and cables clogging up your desktop.

  • Ergonomic Design: Reduces excessive hand and wrist movement while supporting a natural hand position.
  • A variety of gripping options: With the Newtral 2 Mouse, you’ll instantly gain access to three different kinds of gripping approaches. You can further customize your experience by choosing from a medium/small or large fit -- it’s up to you.
  • Wireless pair-and-play technology: The wireless Newtral 2 Mouse is outfitted with easy to use wireless technology.  Simply plug the 2.4 GHz USB wireless receiver into an open USB port and you’re ready to work.
  • Comfortable: The mouse supports your hand in a neutral semi-vertical position, keeping you comfortable for those long hours at your desk.
Mousing shouldn’t be a pain -- and it doesn’t have to be, with the Newtral 2 Mouse. Find yours today!

Manufacturer Part Number
KOV-N200BWM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: 2.4 GHz Wireless
Range: 32.8' (10 m)
Warranty: 1 years
Resolution: 1000, 1500, 2000 DPI adjustable.
Number of buttons: 6
Compatibility:

  • PC: Windows 8, Windows 7, Windows Vista, Windows 2000, Windows XP
  • Mac: Mac OS 9, Max OS X (10.2.8 or later)
  • Linux
Width:
  • Medium: 3.5" (8.4cm)
  • Large: 3.7" (9.5cm)
Depth (front-to-back):
  • Medium: 6.2" (15.8cm)
  • Large:6.5" (16.6 cm)
Height:
  • Medium: 2.1" (5.4cm)
  • Large: 2.2" (5.7 cm)