Ergonomic Newtral Large Mouse Wired- Silver/Black

The black Newtral 2 Mouse is a sleek and stylish ergonomic mouse that supports a neutral hand posture.  The Newtral 2 Mouse features an interchangeable grip system that can be tailored to the specific mousing task that you are performing.  It’s truly a customized mousing solution for your workstation.

  • Ergonomic Design: Reduces excessive hand and wrist movement while supporting a natural hand position.
  • A variety of gripping options: With the Newtral 2 Mouse, you’ll instantly gain access to three different kinds of gripping approaches. While one grip emphasizes precision mousing, another emphasizes balance, and the last provides a soft gel hand and wrist support. You can further customize your experience by choosing from a medium/small or large fit -- it’s up to you.
  • Plug and play technology: The wired USB version of the Newtral 2 Mouse will have you going right out of the box. That’s comfort and convenience, all in one mouse.
  • Timeless style: The black Newtral Mouse is sure to compliment all of your devices.
When spending long hours at your desk, it’s important that your wrists, joints, and fingers have all of the support they need so that you can avoid pain and stay maximally productive. With the Newtral 2 Mouse, you’ll find just that. Improve your mousing experience by upgrading today.

Manufacturer Part Number
KOV-N200BCL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cord length: 78.7" (2.00 m)
Interface: USB
Warranty: 1 years
Optical DPI Resolution: 250 - 4000 adjustalbe DPI
Default Optical DPI Resolution: 750, 1000, 1500, 3000 DPI
Number of buttons: 6
Compatibility:

  • PC:Windows 8, Windows 7, Windows Vista, Windows 2000, Windows XP
  • Mac: Mac OS 9, Max OS X (10.2.8 or later)
  • Linux
Width:
  • Medium: 3.5" (8.4cm)
  • Large: 3.7" (9.5cm)
Depth (front-to-back):
  • Medium: 6.2" (15.8cm)
  • Large:6.5" (16.6 cm)
Height:
  • Medium: 2.1" (5.4cm)
  • Large: 2.2" (5.7 cm)