Ergonomic Newtral Large Mouse Wireless- Silver/Black

The Newtral 2 Mouse is the only wireless ergonomic mouse to offer 3 different interchangeable grips, designed to give you a customized mousing experience. This intuitive mouse puts your hand in a semi vertical position, to alleviate pressure on your tendons and joints. 

  • Featuring 3 Grip Options: With the Newtral 2 Mouse’s three grips, users can opt for solutions targeted towards: precision mousing, a balance grip, or full hand/wrist support including a gel cushion.  Users can select a medium/small and large size.
  • Programmable Buttons: It’s your mouse -- and with the Newtral 2, you can use it however you like. With an entirely programmable forward/back button on the right side of the mouse, you can customize how you navigate to suit your needs.
  • Pair and play technology: The Newtral 2 Mouse is ready to go right out of the box, simply connect the 2.4 GHz USB receiver into an open USB port, and you’ll be ready to take advantage of this mouse’s 2000 DPI precision from the get-go.
  • Comfortable: The mouse supports your hand in a neutral semi-vertical position, keeping you comfortable for those long hours at your desk.
It’s important to find an input device that supports your wrists, joints, and fingers while you spend long hours at your desk.  The Newtral 2 Mouse can, and does do, just that.  With its range of grip options, this mouse can seamlessly transition between tasks at your workstation.

Manufacturer Part Number
KOV-N200SWL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: 2.4 GHz Wireless
Range: 32.8' (10 m)
Warranty: 1 years
Resolution: 1000, 1500, 2000 DPI adjustable.
Number of buttons: 6
Compatibility:

  • PC:Windows 8, Windows 7, Windows Vista, Windows 2000, Windows XP
  • Mac: Mac OS 9, Max OS X (10.2.8 or later)
  • Linux
Width:
  • Medium: 3.5" (8.4cm)
  • Large: 3.7" (9.5cm)
Depth (front-to-back):
  • Medium: 6.2" (15.8cm)
  • Large:6.5" (16.6 cm)
Height:
  • Medium: 2.1" (5.4cm)
  • Large: 2.2" (5.7 cm)