Ergonomic Newtral Medium Mouse Wired- Silver/Black

The Newtral 2 Mouse takes customization to the next level. With three different grip approaches available, this intuitive ergonomic mouse provides comfort and support to all types of users -- and it looks good while doing so.

  • Customized gripping: The Newtral 2 Mouse is fully adaptable, with three different types of neutral grips included. Simply swap in a new grip that focuses on precision, balance, or gel-based comfort for the specific approach to comfort you seek. You’ll also find your perfect size with both medium/small and large options available.
  • Entirely programmable: It’s your mouse -- and with the Newtral 2, you can use it however you like. With an entirely programmable forward/back button on the right side of the mouse, you can customize how you navigate to suit your needs.
  • Plug and play technology: You’ll get going right out of the box with the Newtral 2 Mouse. Just connect through your USB cable, and you’ll be ready to take advantage of this mouse’s 4000 DPI precision from the get-go.
  • Sleek and stylish: Available in either silver or black, the Newtral 2 Mouse is sure to blend in with your entire device ecosystem.
When spending long hours at your desk, it’s important that your wrists, joints, and fingers have all of the support they need so that you can avoid pain and stay maximally productive. With the Newtral 2 Mouse, you’ll find just that. Improve your mousing experience by upgrading today.

Manufacturer Part Number
KOV-N200SCM
EAN/UPC
6926413911075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cord length: 78.7" (2.00 m)
Interface: USB
Warranty: 1 years
Optical DPI Resolution: 250 - 4000 adjustalbe DPI
Default Optical DPI Resolution: 750, 1000, 1500, 3000 DPI
Number of buttons: 6
Compatibility:

  • PC: Windows 8, Windows 7, Windows Vista, Windows 2000, Windows XP
  • Mac: Mac OS 9, Max OS X (10.2.8 or later)
  • Linux
Width:
  • Medium: 3.5" (8.4cm)
  • Large: 3.7" (9.5cm)
Depth (front-to-back):
  • Medium: 6.2" (15.8cm)
  • Large:6.5" (16.6 cm)
Height:
  • Medium: 2.1" (5.4cm)
  • Large: 2.2" (5.7 cm)