503 PC Case

IN-WIN Development Inc., an ISO 9001 manufacturer of professional computer chassis, power supplies and digital storage devices, is the leading provider of enclosure solutions to system integrators worldwide. Founded in 1985, IN-WIN provides high quality chassis that conform to all safety regulations, as well as unsurpassed customer service.

Manufacturer Part Number
503-BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Case Size: Mid Tower
  • Material: SECC
  • Tempered Glass
  • External Drive Bay: 5.25" x 1
  • Internal Drive Bay:
  • 5.25”x 2/3.5” / 2.5” x 4 (Supports SATA HDD EZ-Swap Module x 4)2.5” x 2
  • M/B Form Factor: ATX, m-ATX
  • Power Supply: ATX 12V, PSII Size and EPS up to 220mm(170mm with Bottom Fan)
  • I/O Port: USB 3.0 x 1/USB 2.0 x 2/HD Audio
  • I/O Expansion Slot: PCI-E/PCI/AGP Slot x 7
  • Supports High-End Graphic Cards up to 408mm
  • Thermal Solution:
  • Front - 120mm Fan x 2
  • Rear - 120mm LED Fan x 1
  • Bottom - 120mm Fan x 1
  • Maximum CPU Heatsink up to 160mm
  • Water-Cooling Hole Ready
  • Dimension (HxWxD): 440 x 210 x 472.5mm17.3”x 8.3”x 18.6”
  • Net Weight: 5.9 kg
  • Gross Weight: 7.0 kg