LV-WX300UST DLP Projector

The Canon LV-WX300UST is a compact ultra short throw projector with a 0.35:1 throw ratio, DLP BrilliantColor™ technology, 3000 Lumens, WXGA (1280 x 800) resolution, and a contrast ratio up to 7500:1, allowing it to display large, bright high resolution images and HD video from very short distances (can display 80-inch diagonal images from less than 1-foot from the projector). The high image quality and versatility make it ideal for smaller-spaced environments and a range of applications including educational and corporate presentations, and advertising and digital signage.

The LV-WX300UST offers flexible connectivity including two HDMI inputs for displaying high-quality digital images and high definition 1080p signals from various sources such as Blu-Ray players. Other inputs include an RJ-45 port which makes it possible to control and monitor the projector over a network, including industry standard Crestron, AMX and Extron devices. Dual 10W built-in speakers make it easy to add sound without additional equipment; while a mic input adds another convenience to the A/V experience. The LV-WX300UST is also capable of projecting 3D content via the DLP-Link System for users equipped with DLP Link 3D glasses and 3D Blu-ray player.

This model also offers flexible image quality adjustment features including a selection of image modes to choose from to best optimize the content being displayed, and a Screen Color Correction feature which can be used to better match colors of content by compensating for the color of the projected surface.

The compact size and weight (approximately 11 lbs.) of the LV-WX300UST allow for greater installation flexibility, and for more convenience an optional Wall Mount is also available (sold separately). Maintenance is also simplified by a filter-free design, and a lamp that has an extended life span of 8000 hours in Power Saver Mode.

The LV-WX300UST is backed by both Canon's Three-Year Limited Warranty, which guarantees that the projector will be free from defects in workmanship and materials for 3 years and the Lamp for 120 days (from the date of original purchase), and Canon's Projector Protection Program ("Triple P") a FREE service program that provides a loaner projector of equal or greater value in the event that a qualifying unit is in need of repair.

Manufacturer Part Number
0646C002
EAN/UPC
0013803258141,013803258141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications

Imaging Device
0.65", DMD x1

Aspect Ratio
16:10

Native Resolution
WXGA (1280 x 800)

Brightness
3000 Lumens (Normal) / 2500 Lumens (Power Saver)*2

Uniformity
80%

Contrast Ratio
7500:1*6

Digital Keystone (Vertical)
V±40°

Optics (Projector Lens)

F Number, Focal Length
F2.5, 5.1mm

Electric Zoom
2x Maximum

Zoom Ratio
Fixed

Focus
Manual

Image Size:
80 - 100"

Lens Shift
75%, Fixed

Image Adjustments

Image Modes
Standard / Presentation / Dynamic / Photo/sRGB / User

Color Adjustment
Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)

Screen Color Correction
Normal / Greenboard / Adjust (custom)

Mounting
Ceiling / Wall / Table

Adjustable Feet
Bottom Front Feet: 2 places (Max. angles: 6° elevation)

Image Signals

Scanning Frequency
V: 15.625 - 101.6kHz, H: 23.97 - 120Hz

Analog PC Input
UXGA / SXGA+ / WXGA+ / WXGA / SXGA / XGA / SVGA / VGA / MAC

Digital PC Input
UXGA / SXGA+/ WXGA+ / WXGA / SXGA / XGA / SVGA / VGA

Analog Video Input
n/a

Component Input
1080p / 1080i / 720p / 576p / 576i / 480p / 480i

Digital Video Input
1080p / 1080i / 720p / 576p / 576i / 480p / 480i

Dot Clock
165 MHz (Maximum)

Terminals

Mini Dsub15
Analog PC/ Component Video Input (X2)

HDMI
Digital PC/Digital Video Input (X2)

Mini DIN4
S-video Input

RCA
Video Input

2RCA
Audio Input

Mini Jack
Audio Input, Audio Output, Mic Input

Mini Dsub15
Analog PC Output

RJ45
Network Connection (100Base-TX, 10Base-T)

USB Type B
For Mouse Control / Firmware

Remote Control
Wireless Remote
Wireless IR remote (supplied) or Wireless with Laser Pointer (optional)

Built-In Sound
Internal Sound
10W x2, Stereo

Lamp
Type
Super-high Pressure Mercury lamp

Life
5000 Hours (Full Power) / 8000 Hours (Power Saver)

Power
230/200 W*2

Rating

Fan Noise
33dB (Full Power) / 29dB (Power Saver) *2

Power Consumption
300/240 W *2

Standby Power Consumption
6.0 /0.5 W *4

Power Voltage
AC 100 - 240V, 50/60 Hz

Operating Temperature
41°F - 104°F (5°C -40°C)

Storage Temperature
-4°F - 140°F (-20°C - 60°C)

Dimensions (W x H x D)
W: 11.3" (287.5mm), H: 6.6" (167.6mm), D: 14.7" (374.5mm) (including protrusion)

Weight
11 lbs.

Projector Warranty
3 Years (parts and labor)