Enterprise networks grow larger and more complex every day-and more critical to key business operations. The Barracuda NG Firewall is an essential tool to optimize the performance, security, and availability of today's dispersed enterprise WANs.
The Barracuda Advantage
Effective WAN Management
Enterprise Readiness
Scalable Security
Product Spotlight
Integrated Next-Generation Security
The Barracuda NG Firewall is designed and built from the ground up to provide comprehensive, next-generation firewall capabilities. Cloud-hosted content filtering and reporting offload compute-intensive tasks to the cloud for greater resource efficiency and throughput. Based on application visibility, user-identity awareness, intrusion prevention, and centralized management, the Barracuda NG Firewall is the ideal solution for today’s dynamic enterprises.
Regaining Control of User Activity
The Barracuda NG Firewall restores control to networks made opaque and unmanageable by mobile devices at work, Web 2.0 applications, increasing dispersion, and the growing integration and dependence on cloud-based resources. It extends security coverage beyond network boundaries, and makes it easy to monitor and regulate everything the network and its users are doing.
True Enterprise Readiness
The Barracuda NG Firewall meets the enterprise requirements for massive scalability and efficient management across distributed networks. Integrated WAN optimization and dedicated centralized management appliances enable organizations to increase system availability while keeping administrative time and operation costs low.
Note:
Firewall Throughput: 3.0 Gbp
VPN Throughput: 1.0 Gbps
IPS Throughput: 1.0 Gbps
Concurrent Sessions: 250,000
New Sessions per Second: 10,000
HardwareForm Factor: Desktop
Dimensions (WxDxH; in): 14.9 x 6.4 x 1.7
Dimensions (WxDxH; cm): 37.25 x 16.0 x 4.25
Weight (lbs): 4.9
Weight (kg): 2.2
Copper Ethernet NICs: 6x1GbE
1 GbE Fiber NICs (SFP):
10 GbE Fiber NICs (SFP+):
Max Storage: 80 GB
Power Supply: Single (External)
Integrated Switch: 8-port
Integrated Wi-Fi Access Point: Yes
Features
Firewall: Yes
Application Control: Yes
IPS: Yes
Dynamic Routing: Yes
App-Based Provider Selection: Yes
VPN: Yes
SSL Interception: Yes
WAN Optimization: Yes
Web Filter: Yes
NextGen Web Filter: Optional
Malware Protection: Optional
Advanced Threat Detection: Optional
Basic Remote Access: Optional
Premium Remote Access: Optional