Elite Microphone

WIRED CONFERENCE MICROPHONE FAMILY

Revolabs EliteTM Wired Microphones are the wired version of Revolabs award-winning Elite wireless microphones, completing the suite of audio conferencing products offered by the company. Adhering to the same industrial design, the Elite Wired Microphones deliver best-in-class performance for conference microphones, with the economy of a wired microphone package. Available in Omnidirectional and Directional (Cardioid) versions, Elite Wired Microphones provide users with a unique combination of exceptional performance features and contemporary design elements to meet the demands in conference environments that are not ideal for wireless microphones. Part of an installed audio solution, Revolabs’ Wired Microphones can be integrated with audio post-processing and mixing appliances in support of any unified communications application as well as other applications requiring audio support. Revolabs now offers crystal clear audio capture for all conference spaces! 

MULTIPLE COLOR OPTIONS

Offices and conference rooms come in a variety of types and themes, from modern to contemporary, and Revolabs recognizes that users want to match the room ppliances with the room colors. The Elite Wired Microphones come in black, white and brushed nickel shades so designers can coordinate color palettes to match room equipment with the furnishings and décor. 

MIX-AND-MATCH WITH COHESIVE ROOM DESIGN

The Elite Wired Microphone family follows the same design philosophy of the award-winning Executive Elite wireless microphone product line: contemporary form and superb audio performance. Using the same form factor and user interface as Revolabs Executive Elite Wireless Microphones, the new Wired Microphones are also ideal for environments in which wired and wireless microphones are used in tandem, increasing the maximum number of microphones available in a space and combining wireless flexibility with the security of wired microphones. For the first time, audio consultants and room designers can provide a unified look that works with existing conferencing spaces.

Manufacturer Part Number
01-EWM5-DR-BNI
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 50 to 20,000 Hz
  • Polar Pattern: Directional/Cardioid, Omnidirectional
    • Includes 25 feet 3-wire shielded wire for easy installation
  • Impedance: 150 ohms
  • Output Sensitivity:
    • Omnidirectional: -35 dBV/Pa ±1 dB
    • Directional: -36 dBV/Pa ±1 dB
  • Phantom power: 9 to 52 VDC phantom, 2.0 mA current consumption at 48V
  • Signal-to-Noise Ratio (SNR): 70 dB (omni), 68 dB (directional)
  • Dynamic Range: 83 dB (omni), 87 dB (directional)
  • Dimensions
    • Omnidirectional: 3.13 in (79.6 mm) x 3.13 in (79.6 mm) x 1.7 in
    • (29.5 mm), Weight: 6.6 ounces / 188 grams
    • Directional: 3.13 in (79.6 mm) x 3.13 in (76.4 mm) x 1.73 in (44 mm),
    • Weight: 7.2 ounces, 205 grams
  • Available colors: Black, White, Brushed Nickel