2 inch Rugged Mobile Printer

Seamless Mobility

  • Ideal for using smart devices including iPhone, iPad, and Android
  • Versatile connectivity supported (802.11 b/g/n and more)
  • 232g(0.51 lbs.) light weight, 20% slimmer and 25% smaller than SPP-R200II
Field-work Optimization
  • IP54 rated rugged design (with protective case)
  • 1.2 m drop resistant
  • Optional integrated card reader (MSR or MSR+SCR)
  • Long-lasting battery life
Outstanding Performance
  • Fast printing speed of up to 90 mm/sec (receipt)
  • Linerless label printing (optional)
  • Low-temp (-15°C) printing

Manufacturer Part Number
SPP-R210IKC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications
Print Method Direct Thermal
Print Speed
Up to 90 mm/sec (Receipt)
Up to 60 mm/sec (Linerless)
12.5% pattern
Print Resolution 203 dpi
Print Width Up to 48 mm
Sensor
Paper End: Reflective sensor
Paper Cover Open: Two mechanical switches
Media Characteristics
Media Type Receipt, Linerless (optional)
Media Width 58 mm
Media Roll Diameter Up to 30 mm
Media Thickness 0.07 ± 0.003 mm
Supply Method Easy Paper Loading
Physical Characteristics
Dimensions (WxLxD) 79.0 x 116.0 x 36.5 mm (3.11 x 4.57 x 1.44 inch)
Weight Including MSR+battery: 232 g (0.51 Ibs.)
Paper : 34 g (0.07 lbs.)
Battery 7.4 V Li-ion, 1,200 mAh, Rechargeable
Charging time: Up to 2.5 hrs
Performance Characteristics
Memory 64 Mbit SDRAM, 32 Mbit FlashROM
Interface
USB V2.0 FS
Bluetooth V3.0+EDR
WLAN 802.11 b/g/n (WiFi Direct)
- WEP40/104, WPA1/2(PSK, EAP)
Environment Characteristics
Temperature
Operating: -15 ~ 50℃ (5 ~ 122℉)
Storage: -30 ~ 70℃ (-22 ~ 158℉)
Humidity
Operating: 10 ~ 80% RH
Sealing IP54 (with protective case)
Drop Spec 1.2 m (4 ft.)
Software
Emulation BXL / POS
Driver
Windows Driver, OPOS Driver, JPOS Driver,Linux CUPS Driver
SDK iOS SDK, Android SDK, Windows SDK
Fonts / Graphics / Symbologies
Character Size
Font A: 12 × 24 Font B: 9 × 17 Font C: 9 × 24
Characters Per Line
Font A: 32 Font B, C: 42
Character Sets
Alphanumeric: 95
Expanded Graphics:128 × 33 page
International: 32
Graphics
Supporting user-defined fonts, graphics, formats, layouts, and logos
Barcode Symbologies
1D: Codabar, Code 39, Code 93, Code 128, EAN-8,EAN-13, ITF, UPC-A, UPC-E
2D: Aztec, Data Matrix, MaxiCode, PDF417, QR code
Accessories
Standard
Belt Clip, Battery Pack, Battery Charger, Power Cord,
Paper
Optional
Belt Strap, Battery Pack_V2 (with outer contacts),Single Battery Cradle, Quad Battery Charger,Wall Mount (for Quad Battery Charger),Vehicle Charger, USB Cable, Cleaning Pen
Integrated Card Reader (optional)
MSR
3 Track, DUKPT(optional), T-DES Certified (optional)
SCR
EMV Level 1 certified, ISO7816, EMV2000 compliant,SAM 2 slots