SPP-R210 2 inch Mobile Printer

  • mPOS-ible printer from the world's #1 mobile printer manufacturer
  • Mobile queue busting from QSR to full service restaurants
  • Mobile receipt, coupon, ticket issuing across all areas of your workforce, both inside and outside the four walls
  • Liner-free mobile label printer (optional)
  •  iPad, iPhone, iOS mobile printer (MFi certified)
  •  Android mobile printer
  •  Linerless mobile label printer (optional)
  •  Bluetooth/WiFi mobile printer

Manufacturer Part Number
SPP-R210BKC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Print Specifications

Print Method

Direct Thermal

Print Speed

Up to 90 mm/sec (Receipt)

Up to 60 mm/sec (Linerless)

12.5% pattern

Print Resolution

203 dpi

Print Width

Up to 48 mm

Sensor

Paper End: Reflective sensor

Paper Cover Open: Two mechanical switches


Media Characteristics


Media Type

Receipt, Linerless (optional)

Media Width

58 mm

Media Roll Diameter

Up to 30 mm

Media Thickness

0.07 ± 0.003 mm

Supply Method

Easy Paper Loading



Physical Characteristics


Dimensions (W x L x D)

79.0 x 116.0 x 36.5 mm

(3.11 x 4.57 x 1.44 inch)

Weight

Including MSR + battery: 232 g (0.51 Ibs.)

Paper: 34 g (0.07 lbs.)

Battery

7.4 V Li-ion, 1,200 mAh, Rechargeable

Charging time: Up to 2.5 hrs


Performance Characteristics

Memory

64 Mbit SDRAM, 32 Mbit FlashROM

Interface

USB V2.0 FS

Bluetooth V3.0 + EDR

WLAN 802.11 b/g/n (WiFi Direct)

- WEP40/104, WPA1/2 (PSK, EAP)


Environment Characteristics

Temperature

Operating: -15 ~ 50°C(5 ~ 122°F)

Storage: -30 ~ 70°C(-22 ~ 158°F)

Humidity

Operating: 10 ~ 80% RH

Sealing

IP54 (with protective case)

Drop Spec

1.2 m (4 ft.)



Software


Emulation

BXL / POS

Driver

Windows Driver, OPOS Driver, JPOS Driver,

Linux CUPS Driver

SDK

iOS SDK, Android SDK, Windows SDK


Fonts / Graphics / Symbologies


Character Size

Font A: 12 × 24 Font B: 9 × 17 Font C: 9 × 24

Characters Per Line

Font A: 32 Font B, C: 42

Character Sets

Alphanumeric: 95

Expanded Graphics: 128 × 33 page

International: 32

Graphics

Supporting user-defined fonts, graphics, formats,

layouts, and logos

Barcode Symbologies

1D:Codabar, Code 39, Code 93, Code 128, EAN-8,
EAN-13, ITF, UPC-A, UPC-E

2D:Aztec, Data Matrix, MaxiCode, PDF417, QR code


Accessories

Standard

Belt Clip, Battery Pack, Battery Charger,

Power Cord, Paper

Optional

Belt Strap, Battery Pack_V2 (with outer contacts),

Single Battery Cradle, Quad Battery Charger,

Wall Mount (for Quad Battery Charger),

Vehicle Charger, USB Cable, Cleaning Pen


ntegrated Card Reader (optional)

MSR

3 Track, DUKPT (optional), T-DES Certified (optional)

SCR

EMV Level 1 certified, ISO7816,

EMV2000 compliant, SAM 2 slots