Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Model: Foscam-C1-MF
- Resolution: 720P
- Color: Black
- Weight: 0.4000
- Image Sensor: High Definition Color CMOS Sensor
- Display Resolution: 1280 x 720 (1 Megapixels)
- Lens: f:2.8mm
- Mini Lumination: 0 Lux (With IR Illuminator)
- Lens Type: Glass Lens
- Viewing Angle: 115° Horizontal viewing angle
- Input: Supports two-way audio, Built-in Mic & Speaker
- Output: 3.5mm audio jack for external Mic & Speaker
- Audio Compression: PCM/G.726
- Image Compression: H.264
- Image Frame Rate: 25fps (VGA), 23fps (720P), downward adjustable
- Flip Mirror Images: flip and mirror
- Light Frequency: 50Hz, 60Hz
- Video Parameters: Brightness, Contrast
- Ethernet: One 10/100Mbps RJ45 port
- Wireless Standards: IEEE802.11b/g/n
- Data Rate: IEEE802.11b: 11Mbps (Max.); IEEE802.11g: 54Mbps (Max.); IEEE802.11n: 150Mbps (Max.).
- Wireless Security: WEP, WPA, WPA2
- Pan/Tilt Angle: 180 degrees
- Infrared Light: 5mm 11 IR LEDs, Night visibility up to 8 metres
- Dimension: 70(L)*70(W)*120(H) mm
- Gross Weight: 181g
- Net Weight: 170g
- Storage Temperature: -20°C ~ 60° (-4°F ~ 140°F)
- Storage Humidity: 0% ~ 90% non-condensing
- CPU: 2.0GHz or above (suggested 3.0GHz)
- Memory Size: 256MB or above (suggested 1.0GB)
- Display Card: 64MB or above
- Supported OS: Microsoft Windows XP, Vista, 7, 8; Mac OS iOS、Android
- Browser: Microsoft IE8 and above version or compatible browser; Mozilla Firefox; Google Chrome; Apple Safari
- Certification: CE, FCC, RoHS
- Warranty: Limited 1-year warranty
- Product Type: Wireless IP Camera
- Form Factor: No
- Flash LED: No
- Number of Batteries Supported: No
- Battery Size Supported: No
- Application/Usage: No