Made for online gaming supremacy.
Take your games to a whole new level. With greater than 60fps you get supercharged performance at max setting in beautiful, high-definition 1080p. The feature-rich VisionTek Radeon™ R7 360 GPU delivers all the power you need to play the hottest online games in stunning detail along with smooth, stutter-free gameplay, thanks to AMD FreeSync™ technology.
Every gamer deserves perfectly smooth, realistic gameplay and peak performance. With the VisionTek Radeon R7 360 Graphics Card, you will be able to maintain the highest possible frame rates while connected to FreeSync monitors without sacrificing performance. On board this powerful GPU is 2GB of GDDR5 memory, engine clock speeds up to 1050MHz, AMD PowerTune and AMD ZeroCore Power technologies for a performance boost when you need it, and DVI-I/HDMI/DisplayPort outputs, giving you the ultimate gaming advantage.
Packed with AMD technologies.Note:
Graphics Engine: Radeon R7 360
Video Memory: 2GB GDDR5
Memory Interface: 128-bit
DirectX® Support: 12
Bus Standard: PCI Express 3.0 x16
Core Speed: 1050MHz
Memory Speed: 1625MHz x4 (7Gb/s)
Number of Monitors Supported: Up to Three
Warranty: Limited Lifetime