AMD Radeon R9 390X Graphic Card

ASUS R9 390X delivers pumped gaming performance and extreme reliability

  • DirectCU II offers 20% cooler and 3X quieter performance.
  • DIGI+ VRM with 8-phase Super Alloy Power delivers precise digital power for superior efficiency, reliability, and performance.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and lets you stream your gamplay instantly.

Game Faster. Quieter. Cooler.

ASUS R9 390X, a super-cool new graphics card with pumped gaming performance, perfected manufacturing, and strong fortification for extreme reliability and longevity.Powered by the latest AMD® Radeon™ R9 390X graphics-processing units (GPUs), this graphics cards packed with exclusive ASUS technologies, including DirectCU II cooling technology to deliver 20% cooler and 3X quieter performance.This model also has DIGI+ VRM with 8-phase Super Alloy Power for premium quality and reliability, plus GPU Tweak II with XSplitGamecaster for intuitive performance tweaking and instant gameplay streaming.

DirectCU II20% cooler and 3X* quieter

Exclusive DirectCU II thermal design includes a direct-GPU contact 10mm copper heatpipe and 220% larger dissipation area to boost heat removal efficiency. It performs 20% cooler and 3X quieter than reference.

DIGI+ VRM with Super Alloy Power30% less power noise and 2.5X greater durability

Acclaimed DIGI+ VRM has been applied via a 8-phase power design that uses digital voltage regulators to minimize power noise by 30%, enhance power efficiency by 15%, widen voltage modulation tolerance, and improve overall stability and longevity by 2.5 times over reference.

GPU Tweak II with
Xsplit Gamecaster
Tweak Till Your Heart's Content

With an intuitive new UI, GPU Tweak II makes overclocking easier than ever, and features Game Booster to maximize graphics performance and XSplit Gamecaster to stream or record your gameplay.

XSplitGamecaster

Now, you can also launch XSplitGamecaster to bring up the in-game overlay and start streaming or recording your gameplay with the click of a button. You can also try the in-game annotations and video editor features to enhance your game stream experience.

Manufacturer Part Number
R9390X-DC2-8GD5
EAN/UPC
0889349097007,889349097007
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon R9 390X
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.4
Video Memory GDDR5 8GB
Engine Clock 1050 MHz
Memory Clock 6000 MHz ( GDDR5 )
Memory Interface 512-bit
Resolution Digital Max Resolution:4096x2160
Interface
DVI Output : Yes x 2 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Accessories 1 x Power cable
Software ASUS GPU Tweak II & Driver
Dimensions
11.3 " x 5.8 " x 1.6 " Inch
28.7 x 14.7 x4.06 Centimeter