C680 Network Security/Firewall Appliance

Over the past 20 years, email has evolved from a tool used primarily by technical and research professionals to become the backbone of corporate communications. Each day, more than 100 billion corporate email messages are exchanged. As the level of use rises, security becomes a greater priority. Mass spam campaigns are no longer the only concern. Today, spam and malware are just part of a complex picture that includes inbound threats and outbound risks.

Cisco® Email Security solutions defend mission-critical email systems with appliance, virtual, cloud, and hybrid solutions. The industry leader in email security solutions, Cisco delivers:

  • Fast, comprehensive email protection that can block spam and threats before they even hit your network
  • Flexible cloud, virtual, and physical deployment options to meet your ever-changing business needs
  • Outbound message control through on-device data-loss prevention (DLP), email encryption, and optional integration with the RSA enterprise DLP solution
  • One of the lowest total cost of ownership (TCO) email security solutions available

Manufacturer Part Number
ESA-C680-10G-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Cisco C680

Form factor: 2 RU

Dimensions(H x W x D): 3.5 x 19 x 29 in. (8.9 x 48.3 x 73.7 cm.)

DC power option: Yes

Remote power cycling: Yes

Redundant power supply: Yes

Hot-swappable hard disk: Yes

Ethernet interfaces: 4 Gigabit NICs, RJ-45

Speed (mbps): 10/100/1000, auto-negotiate

10 Gigabit Ethernet fiber option: Yes (Accessory)