StoreEasy 1550 8TB SATA Storage

Your business deals with many challenges but why does storage need to be one of them? With HP StoreEasy 1000 Storage you get a new breed of optimized, efficient, secure and highly available storage to easily address file and application storage. For small to medium business, branch office, and workgroup environments you can easily and economically support large numbers of users and store growing volumes of files such as documents, images, audio files, and videos.

It also has non-intrusive data de-duplication that provides an average 50-60% in space savings. It provides security through features such as built-in encryption, sophisticated access controls, online snapshots, and the ability to run endpoint protection and backup software onboard so that data is protected at rest and in flight.

Built on Microsoft Windows Storage Server 2012 R2, you can provide users with a highly available solution so that their data is ready when they need it.

Features

Optimized: Tailored for File Storage

The HP StoreEasy 1000 Storage comes with pre-configured hardware with the latest generation storage OS for purpose-built file storage. StoreEasy installation and network configuration wizards simplify installation and prevent configuration errors for faster deployment.

HP StoreEasy Dashboard consolidates all key status information such as capacity utilization, performance, and health in a single interface and reduces the need to navigate multiple tools and interfaces for system management. Low capacity warning email alerts now available to minimize disruption.

Best practices driven storage provisioning tool discovers system storage and recommends the setup for optimum performance, optimum capacity or a balanced configuration based on the available storage.

HDD bundles make it easier for you to buy, deploy and provision additional storage capacity over the life of the product.

Efficient: Saves You Money and Time

Achieve an average of 50–60 percent space savings with granular data deduplication.

File sync and share feature enable mobile workers to access their files from anywhere. Provides corporate data controls including data encryption, data wipe, user lock screen password enforcement, file classification, and storage quotas.

Use advanced data management to automatically improve use of resources, comply with data retention policies, and enhance protection of sensitive files. Reduce your branch office WAN usage with Hosted BranchCache, automatically caching frequently accessed corporate data center files.

Consolidate multiple workloads and IT services in a single platform with included support for a broad range of file access protocols, Microsoft® Hyper-V and SQL Server application storage, iSCSI block access, and IT infrastructure services such as print, Domain Name System (DNS), and DHCP.

Secure: Protect Your Data Always

The HP StoreEasy 1000 Storage protects data while at rest with file system encryption and BitLocker® drive encryption, and while it is being transferred with SMB3 encryption and signing.

Use File Classification Infrastructure to dynamically identify files based on sensitivity and implement sophisticated access controls using Active Directory Rights Management Services.

Install and run endpoint protection such as antivirus on the system itself – reducing the cost and complexity of connecting an external endpoint protection server. Prevent against data loss with Volume Shadow Copy Service online snapshots and support for agent based backup software.

 

Manufacturer Part Number
K2R64A
EAN/UPC
0889296460602,889296460602
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Differentiator :

  • Entry-priced NAS Appliance with an Intel® Xeon E5-2603v3 1.6GHz six core processor, 8 GB Memory, and 4 x 2 TB LFF SATA drives. 4.5U tower

Form factor :
  • 4.5U

Number of users :
  • (50 - 1300)

Network controller :
  • (1) Broadcom 5717

Storage controller :
  • (1) Smart Array P440/4GB
  • Included

Capacity :
  • 48TB Raw Internal SAS/SATA
  • Maximum internal capacity supported

Data services features :
  • File Sync and Share, Deduplication, Snapshots, Replication, File Classification, Quotas, File Screening, Storage Reporting

Management features :
  • StoreEasy Dashboard and Server Manager
What's included:
Warranty - year(s) (parts/labor/onsite) :
  • 3/1/1

What's in the box :
  • HP StoreEasy 1550 Storage with Windows Storage Server 2012 R2 Standard Edition pre-installed, (4) x 2 TB 6G 7.2K RPM LFF SATA MDL HDD, single 750W power supply, rack-compatible power cord, documentation kit, StoreEasy 1550 Restore DVD, iLO Advanced License.

Microsoft® is a U.S. registered trademark of Microsoft Corporation.; BitLocker® is trademark of Microsoft Corporation, registered in the U.S.; Windows® is a U.S. registered trademark of Microsoft Corporation.