Its Cool Keyboard

The Its Cool is a stylish keyboard that will help keep your staff clean and healthy. The keyboard features a modern design, and the look and feel that will keep your team typing fast. Its keys are almost flat making it easy to wash and wipe. The quick disconnect cable simplifies cable management and makes washing a breeze. Simply disconnect the cable, take to sink for a quick rinse and return it to the workstation.

Manufacturer Part Number
ITSC/W5
EAN/UPC
0835193003282,835193003282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Protection Rating: IP 65
  • Color: White & Black
  • Size: 13.6×4.5×1 in (345x115x25 mm)
  • Weight: 0.6 lbs without cable (260 g)
  • Storage temperature: 23 to 131 F (-5 to 55 C)
  • Operating temperature: 32 to 131 F (0 – 55 C)
  • Power consumption: 5V/tbdmA
  • Platform: Win, MAC
  • Connection: USB
  • Number of keys: 99
  • Switch rating: 8 million