Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SM-L200 Specifications
Max. Print Speed: 35mm/sec.
Resolution: 203 dpi
No. of Columns: 42 col.
Autocutter: Tear Bar
Paper Width: 58mm
Paper Thickness: 0.12mm maximum
Paper Roll Standard Option: 40mm (receipt or label printing)
Media Presentation: Horizontal desktop or vertical with belt strap
Print Width : 48mm
Sensors: Cover open, paper out
Connectivity: USB, Bluetooth 3.0 (SPP) , 4.0 (BLE iOS)
Drop Test
: 1.2m
Power Supply: DC3.7V Lithium-Ion Battery 1700mAh. Convenient 5V USB charging
Battery Life
: 13 hours with 5 minute print intervals
Reliability: 50km (37 million lines MCBF)
Dimensions (W x D x H) mm Weight: 83 (W) x 122.5 (D) x 44 (H) mm
Weight 220g with battery
Included at Purchase:
- Battery pack
- Sample paper roll
- Belt clip
- USB cable
Options:
- Extra battery pack
- Desk dock charger