SSD Pro 2500 Series (360GB, 2.5in SATA 6Gb/s, 20nm, MLC)

Manufacturer Part Number
SSDSC2BF360H501
EAN/UPC
0675901267502,675901267502
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status : Launched
Launch Date : Q3'14
Sequential Read : 540 MB/s
Sequential Write : 490 MB/s
Random Read (8GB Span) : 48000 IOPS
Random Write (8GB Span) : 80000 IOPS
Latency - Read : 80 µs
Latency - Write : 85 µs
Power - Active : 165 mW
Power - Idle : 55 mW
Vibration - Operating : 2.17 Grms (5-700Hz)
Vibration - Non-Operating : 3.13 Grms (5-800Hz)
Shock (Operating and Non-Operating) : 1500 G/0.5ms
Operating Temperature Range : 0°C to 70°C
Weight : up to 78 grams
Mean Time Between Failures (MTBF) : 1.2 million hours
Uncorrectable Bit Error Rate (UBER) : <1 sector per 10^16 bits read
Warranty Period : 5 yrs
Datasheet : Link
Product Brief : Link
Additional Information URL : Link
Recommended Customer Price : BULK: $249.00

Package Specifications
Capacity : 360 GB
Form Factor : 2.5" 7mm
Interface : SATA 3.0 6Gb/S
Lithography : 20 nm

Advanced Technologies
Enhanced Power Loss Data Protection : No
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : No
Temperature Monitoring and Logging : No
End-to-End Data Protection : Yes
Intel® Smart Response Technology : Yes
Intel® Rapid Start Technology : Yes