Scanner offers a versatile scanning solution to offices that require both batch scanning and scanning of various media formats to tackle a variety of tasks. Included bundled software lets you access various scan modes, including connection to cloud-based services, so documents can be uploaded and shared effortlessly. The flatbed can handle up to legal-size documents as well as different types of media formats, such as books, magazines, plastic or embossed cards, and fragile documents, and convert these to a digital format for easy office or personal organization and sharing. User-friendly control panel allows simple, one-touch job operations, such as start and stop scanning, copying, filing and e-mailing documents. High-quality imaging technology enhances text legibility, including light-colored text on light-colored backgrounds. ISIS/TWAIN drivers provide easy integration with third-party software or content management systems.
Note:
Main Unit Specs
Model Name: imageFORMULA DR-F120 Document Scanner
Type: Universal Workgroup
Document Feeding: Automatic or Manual
Document Size Width: Feeder: 2" to 8.5"
Flatbed: 8.5"
Document Size Length: Feeder: 3.5" to 14.0"
Flatbed: Up to 14.0"
Long Document Mode: Up to 39.4"
Thickness Automatic Feeding: 9 - 32 lb. Bond
Feeder Capacity: Up to 50 Sheets
Grayscale: 8-Bit
Color: 24-Bit
Scanning Element: One-Line Contact Image Sensor (CMOS)
Light Source: RGB LED
Operating Modes: Color, Grayscale, Black and White, Error Diffusion, Advanced Text Enhancement, Advanced Text Enhancement II
Drop Out Color: RGB
Optical Resolution: 600 dpi
Output Resolution: 100/150/200/240/300/400/600/1200/2400 dpi
Scanning Speeds:
Black And White: Simplex: 20 ppm
Duplex: 36 ipm
Grayscale: Simplex: 20 ppm
Duplex: 36 ipm
Color 24 Bit: Simplex: 10 ppm
Duplex: 18 ipm
Interface: Hi-Speed USB 2.0
Dimensions: 4.7" x 18.5" x 13.2"
Weight: 10.1 lb. (without AC adapter)
Power Consumption: 19.9 W or less (Sleep Mode: 2.5 W or less)
Other Features: Adjustable Gamma Settings, Automatic Color Detection, Automatic Page Size Detection, Automatic Resolution, Background Smoothing, Black-and-White Contrast, Batch Separation, Character Emphasis, Color Dropout, 3-D Color Correction, Deskew, Full Auto Mode, Log File Creation, Moiré Reduction, Prescan, Prevent Bleed Through/Remove Background, Shadow Cropping (Feeder only), Skip Blank Page, Text Enhancement, Text Orientation Recognition
Supported OS: Windows® Vista SP 2 or later (32-bit/64-bit), Windows 7 SP 1 or later (32-bit/64-bit), Windows 8/8.1 (32-bit/64-bit), Windows Server 2008/2012 R2
Bundled Windows Software: ISIS®/TWAIN Drivers; Canon CaptureOnTouch; EMC Captiva Cloud Capture RunTime
Options: Exchange Roller Kit; eCarePAK Extended Service