Wire-Free Security System with 3 HD Cameras

With an Arlo system, you'll have everything you need to get started. Just connect the base station to your WiFi router, sync your cameras, fire up the free Arlo app, and you’re done in minutes. Make sure to upgrade your service plan and add more cameras to make the most out of your system.

Includes: (3) HD, 100% wire-free, indoor/outdoor cameras with night vision , (1) Smart home base station with power adapter , (1) Ethernet cable , (3) Magnetic camera mounts , (3) Mounting screws , (12) Batteries , (1) Quick start guide , (1) Window decal , (7) Days of FREE cloud recordings

Manufacturer Part Number
VMS3330-100PAS
EAN/UPC
0606449107708,606449107708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Video resolution
    • Configurable up to 1280 x 720

  • Video format
    • H.264

  • Imaging
    • Full Color

    • CMOS

    • Auto-adaptive white/black balance and exposure

  • Motion detection
    • Adjustable sensitivity

    • Automatic email alerts and push notifications

  • Digital pan and zoom
    • Yes

  • Night vision
    • 850 nm LEDs: illuminates up to 25 feet

    • IR cut-off filter

  • Battery
    • Four (4) Lithium CR123 Photo

  • Battery level indication
    • Yes

  • Battery life
    • 4 to 6 months

  • Field of view
    • Field of view: 110°

  • Focus range (ST)
    • Fixed focus (2 ft to infinity)

  • Operating temperature
    • 14° to 122° F (-10° C to 50° C)

  • Dimension
    • 2.8 x 1.7 x 2.6 in (72 x 44 x 66 mm)

  • Weight
    • 4.3 oz (123g)