DisplayPort to VGA Adapter Cable with Audio - 6ft (2m)

Connect the audio and video from your DisplayPort PC directly to a monitor. Now you can organize your workspace with less mess than ever before.

This unique 6-foot DisplayPort™ to VGA adapter cable features a built-in audio port, which enables you to connect a VGA monitor as well as speakers to your DisplayPort (DP) equipped desktop computer.

Create a clutter-free environment

Remove the cable clutter from your desk. With the built-in audio port you no longer need to run a separate audio cable from your monitor or speakers directly to your desktop or laptop computer. Simply plug the audio cable from your speakers into the adapter cable for a simple and tidy solution. 

In order to use the audio function of the adapter, it needs to be powered through USB. Simply connect a Micro-USB cable into the adapter from your computer, monitor or USB grommet in order to provide the necessary power.

Substitute for a damaged audio port

The adapter guarantees you always have all of the connections you need. If the audio port on your computer is damaged or blocked, this adapter cable ensures you still have sound available for watching video presentations, listening to music while you work or chatting with your colleagues over Skype™.

The DP2VGAAMM2M is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DP2VGAAMM2M
EAN/UPC
0065030861878,065030861878
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Cable Adapter
Audio: Yes
Converter Type: Active
Performance
Audio Specifications: 2-channel stereo (3.5mm)
Maximum Analog Resolutions: 1920x1200 / 1080p (output)
Maximum Digital Resolutions: 1920x1200 / 1080p (input)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - DisplayPort (20 pin) Latching Male
Connector B:
1 - VGA (15 pin; High Density D-Sub) Male
1 - 3.5 mm Mini-Jack (3 Position) Female
Connector Type(s): 1 - USB Micro-B (5 pin) Female
Physical Characteristics
Cable Length: 6.6 ft [2 m]
Color: Black
Product Length: 6.6 ft [2 m]
Product Weight: 2.5 oz [70 g]
Power
Power Source: USB-Powered
Environmental
Humidity: 40%~50%RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 55°C (14°F to 131°F)
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 5.7 oz [162.5 g]