1U 19" Horizontal Cable Management Panel

Keep horizontal and vertical cabling organized, with this combination panel of finger ducts and D-ring hooks. Keeping cables organized makes it easier to manage your server room or data center. This one-piece organizer with 1U design helps you keep all of your cables accessible and identifiable, for a tidier, more scalable server workspace. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Easy cable organization for a more manageable server room

All you need to install the cable organizer is 1U of available rack space. It makes it easier to manage cables from the front or back of your server rack, with conveniently placed hooks that hold both vertically and horizontally running cables.

The organizer helps you manage network, server and KVM cabling in your server rack by utilizing a combination of horizontal finger ducts and vertical or horizontal D-ring hooks. It organizes and guides cable using 12 lockable clips to keep cables securely in place.

Durable construction ensures dependable performance

Engineered with high-quality steel construction and sturdy hooks, the cable organizer is built to deliver dependable performance, year after year.

Adding the cable organizer in between your equipment also closes off open spaces in the rack, which promotes proper airflow. By relieving cable strain, it also increases the lifespan of your server and networking equipment interfaces.

Note: The hooks on this cable management system extend past 19 inches. As a result certain racks with close spaced or inset rack mount holes may not be compatible with this product.  

The CMPNL1UC is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
CMPNL1UC
EAN/UPC
0065030860949,065030860949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Warranty InformationWarranty: 2 Years
  • HardwareMounting Options: Front and Rear Mount
  • U Height: 1U
  • Physical CharacteristicsColor: Black
  • Product Height: 1.7 in [44 mm]
  • Product Length: 20.3 in [516 mm]
  • Product Weight: 0 lb [0 kg]
  • Product Width: 4.1 in [104 mm]
  • Packaging InformationShipping (Package) Weight: 0 lb [0 kg]
  • What's in the BoxIncluded in Package:
    • 1 - 1U Combo Cable Manager
    • 4 - 5/8" #10-32 UNF Screws
    • 4 - #10-32 UNF Cage Nuts
    • 4 - 5/8" #12-24 UNC Screws
    • 4 - #12-24 UNC Cage Nuts