LIVA X 95-779-NA5001

Intel® Inside

Featuring Intel® Bay Trail-M / Bay Trail-I SoC processors, LIVA X is provided with 64-bit dual-core performance up to 2.25 GHz on Intel’s advanced 22nm architecture

Xplore More

LIVA X supports the latest Windows 8.1 and the most popular Windows 7 (Via mSATA SSD) Linux and Ubuntu OS support is subject to version

Power Xpansion

To be the X-factor of the future, LIVA X adopts 4G DDR3L DRAM, SuperSpeed USB 3.0, and ultra-thin eMMC which keeps LIVA X palm-size small

Flexibility

LIVA X with VESA Mount is way too versatile! Turn TV into PC with greater bigger screen and monitors into digital signage with processing ability

Think Small

Redefines the size of PC! Big-size PCs gradually do things small. Small-size LIVA X helps do things big

Manufacturer Part Number
95-779-NA5001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Platform: Intel® Bay Trail-M/Bay Trail-I SOC

Memory: DDR3L 2GB/4GB

Expansion Slot: 1 x mSATA for SSD

Storage: eMMC 64GB/32GB

Audio: HD Audio Subsystem by Realtek ALC283

LAN: Realtek RTL8111G Gigabit Fast Ethernet Controller

USB: 1 x USB3.0 Port
2 x USB2.0 Ports

Video Output: 1 x HDMI Port
1 x VGA Port

Wireless: WiFi 802.11 b/g/n & Bluetooth 4.0

PCB Size: 115 x 75 mm

Dimension: 135 x 83 x 40 mm

VESA: Supports 75mm / 100mm

Adapter: Input: AC 100-240V,Output: DC 12V / 3A

OS Support: Linux based OS (UEFI mode)
Windows 7 (via mSATA SSD)
Windows 8
Windows 8.1
*Recommends to install Windows, ECS does not provide other OS installation technical support.

Accessory: 1 x Power adapter (US+UK+EU AC plug)
1 x VESA Bracket
7 x Screws
Manual & Driver DVD