PJ X3351N Mobile Projector

Keep your message in the spotlight

You can deliver better presentations when you don't have to fuss with cables, talk over a noisy fan or throw shadows across the screen. Ricoh's PJ X3351N desk edge projector sits at the front of the table instead of in the middle, letting your audience focus fully on you.

Manufacturer Part Number
432009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Projector Part Number: 432009

Replacement Lamp Type 17 Part Number: 512822
3D Glasses Type 2 Part Number: 512511
Projection System: Single Chip Digital Light Processing (DLP)
Resolution: XGA – 1024 x 768 dpi (786,432 Picture Elements)
White Light Output (Brightness)¹: 3,500 lm
Color Reproduction: 1,073,000,000 Colors
Contrast Ratio: 13000:1
Screen Size / Projection Distance: 30" – 400"/26.7" – 568.2"
Lamp Type: High Pressure Mercury (250W)
Lamp Life: Standard Mode: 3,500 hours; Eco Mode: 5,000 hours
Video Compatible Signal: NTSC, PAL, SECAM, HDMI, PAL-M, PAL-N, PAL-60, NTSC 4.43, 60 Hz (Mono), 50 Hz (Mono)
USB Memory Compatible File Format³: JPEG, MPEG2, MPEG4
Throw Ratio: 1.11 – 1.73
Projection Modes: Front (Standard), Rear, Rear Ceiling, Front Ceiling, 360° Tilt Free
Other Primary Features: AV Mute (Blank), Freeze, Re-size (Magnify), Auto Keystone Correction (vertical/horizontal), Digital Zoom (80% – 100% Reduction), Password Protection, Wall Color Mode, Key Lock, Security Bar, Kensington Lock, User Logo, Multi-screen Projection (1 PC to 4 Projectors), Eco Mode, Automatic Brightness Control, Carbon Meter, Closed Captioning, Color Universal Design, Presentation Timer, Blu-ray 3D Projection Ready, Timer Set On/Off, Interactive Ready, Projector Management, Digital Camera, Simultaneous with Wired and Wireless, Miracast, Crestron, AMX and DLNA Compatible, Firmware Update, PJLink, PC Free Presentation (JPEG/MPEG2/MPEG4 via USB)
Supported Languages: Arabic, Chinese (Traditional), Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Indonesian, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Spanish, Swedish, Thai, Turkish
Built-in Speaker: 10W Mono
Dimensions (WxDxH) (excluding protrusions): 11.69" x 9.25" x 3.93" (297 x 235 x 100 mm)
Weight: Approx. 6.8 lb. (3.1 kg)
Fan Noise: Standard Mode: 38 dB or less; Eco Mode: 32 dB or less
Operating Environment: Temperature: 41˚ F to 95˚ F (5˚ C to 35˚ C); Humidity: 30% to 70% (no condensation)
Power: 100 V – 240 V, 50/60 Hz

Liquid Crystal Panel

Size: 0.55"
Aspect Ratio: 4:3

Analog RGB Compatible Scanning Frequency²

Horizontal: 15 – 100 kHz
Vertical: 23 – 85 Hz

Projection Lens

Lens Focal Length (from projection window to the screen): 0.51" x 0.77" (13.0 – 19.6 mm)
Zoom Ratio: 1.5 Optical Zoom
Zoom/Focus: Supported/Automatic

Interface

RGB Input: Mini D-sub 15 pin x 1
RGB Output: Mini D-sub 15 pin x 1 (input and change over)
Video Input: RCA 1 pin x 1
Audio Input: 3.5 mm diameter stereo mini jack x 1
Audio Output: 3.5 mm diameter stereo mini jack x 1
USB: USB 2.0 Type A x 1 (JPEG/MPEG)
Wired LAN: 10BASE-T/100BASE-TX/1000BASE-T x 1 (RJ45)
Wireless LAN: IEEE 802.11 a/b/g/n compliant
HDMI: HDMI™ Terminal x 1

Operating Systems

Network Utility: Windows Vista SP2 (Ultimate/Business/HomePremium/HomeBasic) 32/64bit; Windows 7 SP1 (Ultimate/Enterprise/Professional/ HomePremium) 32/64bit; Windows 8 Pro/Enterprise 32/64bit; Windows 8.1/Pro/Enterprise 32bit/64bit; Mac OS X (10.7 – 10.10
JPEG Conversion Tool4: Windows XP Professional X64; Windows Vista SP2 (Ultimate/Business/HomePremium/HomeBasic) 32/64bit; Windows 7 SP1 (Ultimate/Enterprise/Professional/HomePremium) 32/64bit; Windows 8 Pro/Enterprise 32/64bit
Projector Management Utility4: Windows Vista SP2 (Ultimate/Business/HomePremium/HomeBasic) 32/64bit; Windows 7 SP1 (Ultimate/Enterprise/Professional/ HomePremium) 32/64bit; Windows Server 2008 SP2 32bit/64bit; Windows Server 2008R2 SP1 64bit; Windows 8 Pro/Enterprise 32/64bit; Windows 8.1 Pro/Enterprise 32bit/64bit

Power Consumption

While Operating: Less than 316W/Eco Mode: 209W
Standby Network OFF: 0.3W
Standby (Wired Network On): Less than 1.4W

1 Overall mean values for product at time of shipping are indicated in accordance with the JIS X6911-2003 data projector specification format. 2 Preset to this range of supported signals. Signals not present by display even if they are within this range. 3 When using the USB terminal for computer-free presentations, there is no guarantee images will display. They may not display because of the file. 4 Not supported on 64-bit version. Warranty: The Ricoh Desk Edge Series is under warranty against defects for a period of three years from the date of purchase. Consumables are under warranty for a period of 90 days from the date of purchase or until depleted, whichever comes first. Please refer to warranty documents shipped with the product for more details. For maximum performance and yield, we recommend using genuine Ricoh parts and consumable