Flash Smart Activity Tracker

Fit in a Flash

Get fit with Misfit Flash, sporty fitness tracker that measures your activity and sleep, syncs with your smartphone and comes in a variety of colors. Press Flash to see a halo of lights that shows your progress toward your daily activity goal. By seeing how active you are, Flash helps motivate you to reach your goal every day.

Flash tracks walking, running, cycling, tennis, yoga, dance and other activities. The Misfit App turns your fitness data into easy to read charts. Seeing daily stats like steps, calories, distance and activities will help you visualize where you’re headed and where you want to be. Flash’s long-lasting battery and automatic wireless syncing means you’ll worry less about charging and more about staying active.

Crafted out of a special soft-touch plastic and the same polycarbonate used in space suits, Flash is comfortable, extremely durable and water resistant to 30 meters, making it fit for even the toughest uses.

Manufacturer Part Number
F00DZ
EAN/UPC
0812554020539,812554020539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MATERIAL

  • TPU/Polycarbonate

CHARGING

  • None

DISPLAY

  • LED

BATTERY

  • CR2032 coin cell

BATTERY LIFE

  • Up to 6 months

WATER RESISTANT

  • Yes

WATCH FUNCTION

  • Yes

DIMENSIONS

  • 28.5 x 8.0 x 28.5 mm (WxDxH)

WEIGHT

  • 6.0 g

SENSOR

  • 3-axis accelerometer

SYNC METHOD

  • Bluetooth 4.1 / BLE (Bluetooth Low Energy)

MEASURES

  • Steps, Calories Burned, Distance
    and Sleep Quality and Duration

COMPATIBILITY

  • iPhone® 4s/5/5c/5s/6/6 Plus
  • iPod® touch 5
  • iPad® 3/4/Air/mini
  • Samsung Galaxy S® 4/5/6
  • Samsung Galaxy Note 3
  • Google Nexus 4/5/6
  • Android 4.3 BLE devices.
  •  
  • Flash for iOS app is compatible with devices
    running iOS 7 and above with
    Bluetooth 4.1
  •  
  • Flash for Android is compatible with devices
    running Android 4.3 (JellyBean) and above with Bluetooth 4.1/Bluetooth Smart.
  •  
  • Flash for Windows is available using the Misfit App.