TM-L90 Liner-free Compatible Label Printer

The TM-L90 liner-free compatible label printer delivers all the features you need to print "stay stuck" labels quickly and easily. It prints labels at a speed of up to 90mm/second and receipts at up to 170mm/second at a crisp 203 x 203 dpi, supports variable length label output and accepts label rolls up to 4” in diameter. It is approved for use with the NCR Sticky Media™.

Manufacturer Part Number
C31C412A7971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

Print method        
Thermal line printing

Print speed        
170mm/sec (thermal receipt); 90mm/sec (label media)

Print resolution    
203 x 203 dpi

Print font
     Font (A/B)    
40mm: 12 x 24, 7 x 17 / 9 x 17, 7 x 17
80mm: TM-T88 compatible mode 13 x 24 / 10 x 17;
TM-L90 compatible mode 12 x 24 / 9 x 17
    
Column capacity     
64/48 columns

Character size    
1.13 x 2.13 / 1.5 x 3.0 / 1.0 x 2.0mm (W x H)
    
Character set    
95 Alphanumeric, 37 International, 128 x 11 Graphic

Barcode        
UPC-A, UPC-E, JAN8 (EAN), JAN13 (EAN), ITF,
CODE39, CODE93, CODE128, CODABAR, PDF417,
MAXICODE, QR CODE

Paper width        
40mm or 80mm

Paper diameter    
4" (102mm)

Media thickness    
2 mil to 8 mil, depending on media type

Reliability
MTBF        
360,000 hours
    
MCBF        
70 million lines (receipts), 35 million lines (labels)
    
Autocutter        
2 million cuts (receipts), 1 million cuts (labels)

General information

Interfaces        
Universal Interface Board (UIB); provides access to
connections for Serial, Parallel, USB, Ethernet, Powered
USB, Wireless

Data buffer        
4K or 45 bytes

Power        
24 VDC±7%

Power consumption    
Approx. 1.7A (mean)

D.K.D. function    
2 drawers

Overall dimensions    
203(H) x 140(W) x 148(D)mm (8.0" x 5.5" x 5.8")

Mass        
Approx. 1.9 kg (4.18 lbs)

Color        
Epson Dark Gray (EDG), Epson Cool White (ECW)

Factory options    
PS-180 AC adaptor, paper roll spacer

Operating systems    
Microsoft® Windows® 7, Vista, XP

Environmental standards     WEEE, RoHS compliant

EMI standards        
VCCI class A, CE marking, Canada EMI, AS/NZS
3548

Safety standards    
UL, CSA, TÜV (EN60950)

Font emulation    
TM-T88 series (180 dpi), Ithaca (203 dpi) font
emulation available

Warranty        
One-year limited warranty


Ordering information*

Product           Features                  Model Number
TM-L90-E03     Ethernet, EDG**             C31C412A8461
TM-L90-P02     Parallel, EDG**              C31C414A8931
TM-L90-S01     Serial RS232, EDG**       C31C414A8911
TM-L90-U04     Powered USB, EDG**      C31C414A8891
TM-L90     ECW, No UIB Interface**        C31C412601
     NCR Sticky MediaTM, 40mm***         9023-1055
     NCR Sticky MediaTM, 80mm***         9023-0839


*Contact your Epson representative for additional models.
**Includes AC adapter (PS-180-343)
***For NCR Sticky MediaTM, visit http://www.ncr.com

Packaging specifications

Single box dimensions (L x W x H) 10.11” x 7.59” x 9.48”/257 x 193 x 241 (mm)
Units per pallet: AIR 6 units per layer, 5 layers = 30 units (pallet weight = 339kg)
Units per pallet: OCEAN 6 units per layer, 7 layers = 42 units (pallet weight = 466kg)