NVIDIA Geforce GTX 980 Ti Graphic Card

Manufacturer Part Number
GTX 980TI GAMING 6G
EAN/UPC
0824142118313,824142118313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: NVIDIA Geforce GTX 980Ti
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 6144
Memory Interface: 384 bits
Core Clock Speed(MHz):
1279 MHz / 1178 MHz (OC Mode)
1228 MHz / 1140 MHz (Gaming Mode)
1076 MHz / 1000 MHz (Silent Mode)
Memory Clock Speed(MHz): 7010 / 7100 (OC Mode)
Maximum Displays: 4
DVI Output: 1 (Dual-link DVI-I), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output: 1 (version 1.4a/2.0) Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort: 3 (version 1.2) Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: SLI, 4-way
Power consumption (W): 250
Recommended Power Supply (W): 400
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 8-pin x2
Display Output (Max Resolution):
DL-DVI-I/HDMI
DisplayPort x3
Accessories: 1x 8-pin Power Cable, 1x DVI to VGA Dongle
RAMDACs: 400
DirectX Version Support: 12
OpenGL Version Support: 4.4
SLI Support: Y
Card Dimension(mm): 269 x 140 x 40
Weight: 1068