USB 3.0 to HDMI 4K External Video Card
The IOGEAR USB 3.0 to HDMI 4K External Video Card instantly enables you to connect a high resolution 4K display through your computer's USB 3.0 port. Although Ultra High Definition (UHD) 4K displays are rapidly growing in popularity, there are very few sources of 4K video content outside of the Internet. That makes the GUC34DP the perfect accessory for your new 4K TV or monitor, as it allows direct connection to Ultra HD content stored on your computer or found online.
Enable multitasking with ease, IOGEAR's USB 3.0 to HDMI 4K External Video Card mirrors or extends your desktop across an additional 3840x2160 HDMI display. Extend your desktop to watch Ultra HD quality videos on your flat panel TV while multitasking, or mirror your display to a 4K monitor or projector while in a conference room, etc.
Backwards Compatible with 2K Monitors
The USB 3.0 to HDMI 4K External Video Card is backwards compatible with legacy 2K (1080p) monitors, allowing you to view 2048x1152 resolution graphics on your Full HD monitors.
BUS Powered
IOGEAR's USB 3.0 to HDMI 4K External Video Card is powered through the USB cable- no external power supply needed.
Note:
UPC: 881317513069
Function GUC34HD
Video connections
Output: HDMI
USB Specification: USB 3.0
Connectors
USB: USB 3.0
Power Supply: Bus Powered
Power Consumption: Operating Mode: 370mA approx.
Video Resolution: up to 3840x2160
LEDs
Power On: Blue
Storage Temperature: -4 ~ 158F (-20 ~ 70C)
Operating Temperature: 50 ~ 104F (10 ~ 40C)
Operating System Support: Windows® 7, Windows® 8, Windows® 8.1
Dimensions GUC34HD
Unit Dimensions
Height: 1.81" (4.59cm)
Depth: 0.625" (1.59cm)
Length: 9.06" (23.01cm)
Inner Pack
Width: 7" (17.78cm)
Height: 5.5" (13.97cm)
Depth: 6" (15.24cm)
Inner Pack Qty.: 3
Unit Package Dimensions
Width: 6.56" (16.67cm)
Height: 5.5" (13.97cm)
Depth: 1.63" (4.14cm)
Master Carton
Width: 14.25" (36.19cm)
Height: 6.38" (16.21cm)
Depth: 12.38" (31.45cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 6.30lb (2.86kg)
Inner Pack Wt.: 1.35lb (0.61kg)
Unit Pack Wt.: 0.39lb (0.18kg)
Unit Wt.: 0.11lb (0.0519kg)