With 4K UHD resolution you’ll enjoy a picture with 4X the detail of Full HD. Watch and play your way with the advanced Samsung Smart TV platform that lets you quickly and easily access your favorite content.
4K UHD
Enjoy incredible picture crispness and dramatic detail, no matter how big the screen, with 4X the resolution of full HD.
PurColor
Enjoy incredible shades of color, as nature intended, with technology that accurately blends primary and secondary colors for spectacular picture performance.
UHD Dimming
Experience UHD picture quality with deeper blacks, purer whites, brighter colors, and enhanced detail in every image
Contrast Enhancer
Experience a greater sense of depth with optimized contrast across multiple zones of the screen.
Note:
Series
JU6400
Design
4K UHD TV
Square Stand (Black)
Video
40" Measured Diagonally
3840 x 2160
120
Yes
UHD Upscaling
Contrast Enhancer
Audio
Dolby Digital Plus
DTS Studio Sound
DTS Premium Sound 5.1
20W (10W x 2)
Down Firing + Base Reflex (2CH)
Wireless Connectivity
Built-in Wi-Fi
Yes
Features
Yes
Quad-Core
Smart TV with Apps and Full Web Browser
Ready (Future Proof Only)
Ultra Clear
UHD Dimming
Yes
Yes (DirecTV Ready)
English, Spanish, French
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Inputs & Outputs
3
2
1
1
1 (Common Use for Component Y)
1/1(Common Use for Terrestrial)
1
1
1
Dimensions
36.1" x 21.1" x 2.5"
36.1" x 23.3" x 7.7"
43.7" x 25.4" x 5.3"
Weight
16.8 lb.
18.7 lb.
23.4 lb.
Power
Yes
AC110-120V 60Hz
45W
120W
Under 0.3W
System
ATSC / Clear QAM
Accessory
Standard Remote Controller (TM1240A)
Yes (200 x 200)
Yes
Yes
Yes