4K UHD JU6400 Series Smart TV - 48" Class (47.6" Diag.)

With 4K UHD resolution you’ll enjoy a picture with 4X the detail of Full HD. Watch and play your way with the advanced Samsung Smart TV platform that lets you quickly and easily access your favorite content.

4K UHD

Enjoy incredible picture crispness and dramatic detail, no matter how big the screen, with 4X the resolution of full HD.

PurColor

Enjoy incredible shades of color, as nature intended, with technology that accurately blends primary and secondary colors for spectacular picture performance.

UHD Dimming

Experience UHD picture quality with deeper blacks, purer whites, brighter colors, and enhanced detail in every image

Contrast Enhancer

Experience a greater sense of depth with optimized contrast across multiple zones of the screen.

Manufacturer Part Number
UN48JU6400FXZA
EAN/UPC
0887276069593,887276069593
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series

  • SERIES

    JU6400

Design

  • TYPE

    4K UHD TV

  • STAND TYPE (COLOR)

    Square Stand (Black)

Video

  • SCREEN SIZE 

    47.6" Measured Diagonally

  • RESOLUTION 

    3840 x 2160

  • MOTION RATE*

    120

  • PURCOLOR (COLOR ACCURACY)

    Yes

  • UHD UPSCALING

    UHD Upscaling

  • DEPTH ENHANCING TECHNOLOGY

    Contrast Enhancer

Audio

  • DOLBY

    Dolby Digital Plus

  • SOUND EFFECT 

    DTS Studio Sound

  • DTS PREMIUM SOUND

    DTS Premium Sound 5.1

  • SOUND OUTPUT (RMS) 

    20W (10W x 2)

  • SPEAKER TYPE 

    Down Firing + Base Reflex (2CH)

Wireless Connectivity

  • Wi-Fi 

    Built-in Wi-Fi

  • Wi-Fi Direct

    Yes

Features

  • SMART HUB 

    Yes

  • PROCESSOR 

    Quad-Core

  • APPS PLATFORM 

    Smart TV with Apps and Full Web Browser

  • SMART EVOLUTION READY

    Ready (Future Proof Only)

  • ULTRA CLEAR PANEL 

    Ultra Clear

  • DIMMING TECHNOLOGY

    UHD Dimming

  • CONNECTSHARE™ 

    Yes

  • RVU

    Yes (DirecTV Ready)

  • OSD LANGUAGE 

    English, Spanish, French

  • ANYNET+™ (HDMI-CEC) 

    Yes

  • BD WISE™ PLUS 

    Yes

  • CLOSED CAPTIONING

    Yes

  • ELECTRONIC PROGRAM GUIDE (CHANNEL GUIDE)

    Yes

  • V-CHIP 

    Yes

  • Wi-Fi Direct

    Yes

  • ECO SENSOR

    Yes

  • TV TO MOBILE - MIRRORING

    Yes

  • MOBILE TO TV - MIRRORING, DLNA

    Yes

Inputs & Outputs

  • HDMI 

    3

  • USB 

    2

  • ETHERNET 

    1

  • COMPONENT 

    1

  • COMPOSITE IN (AV) 

    1 (Common Use for Component Y)

  • RF IN (TERRESTRIAL/CABLE INPUT) 

    1/1(Common Use for Terrestrial)

  • DIGITAL AUDIO OUT (OPTICAL) 

    1

  • AUDIO OUT (MINI JACK) 

    1

  • RS232C

    1

Dimensions

  • PRODUCT SIZE (W X H X D) WITHOUT STAND 

    42.8" x 24.8" x 2.5"

  • PRODUCT SIZE (W X H X D) WITH STAND 

    42.8" x 27.1" x 8.0"

  • SHIPPING SIZE (W X H X D) 

    50.9" x 28.1" x 5.2"

Weight

  • PRODUCT WEIGHT WITHOUT STAND 

    Weight of the television, without stand, as measured in pounds (lb.).

    23.8 lb.

  • PRODUCT WEIGHT WITH STAND 

    26.2 lb.

  • SHIPPING WEIGHT 

    33.3 lb.

Power

  • ENERGY STAR® CERTIFIED 

    Yes

  • POWER SUPPLY (V)

    AC110-120V 60Hz

  • TYPICAL POWER CONSUMPTION

    50W

  • MAXIMUM POWER CONSUMPTION

    160W

  • STANDBY POWER CONSUMPTION

    Under 0.3W

System

  • DTV TUNER 

    ATSC / Clear QAM

Accessory

  • REMOTE

    Standard Remote Controller (TM1240A)

  • VESA WALL MOUNT COMPATIBILITY 

    Yes (400 x 400)

  • POWER CABLE

    Yes

  • USER MANUAL

    Yes

  • E-MANUAL

    Yes