4K SUHD JS7000 Series Smart TV - 60" Class (60" Diag.)

Redefine the TV Experience with the 4K SUHD TV. Enjoy a home theater experience like never before with the Samsung 4K SUHD TV. See expanded color range with Nanocrystal technology, as well as dynamic brightness and contrast, compared to conventional HD/UHD TVs. Access and play your favorite content seamlessly with our new Quad-Core Smart TV platform.

SUHD

Introducing a new category of TVs. With SUHD 4K TVs, now you can experience stunning colors, deep contrast, incredible brightness, and 4K resolution that redefines your TV viewing experience.

Nano-Crystal Technology

Bring your entertainment to vivid life. Reveal a brighter, more true-to-life picture, and a wider range of colors with improved contrast made visible with Nano-crystal technology.

UHD Upscaling

Upgrade all lower resolution media to a stunning near ultra high-definition experience with enhanced detail and optimized picture quality.

Contrast Enhancer

Experience a greater sense of depth with optimized contrast across multiple zones of the screen.

Manufacturer Part Number
UN60JS7000FXZA
EAN/UPC
0887276130088,887276130088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series

  • SERIES

    JS7000

Design

  • TYPE

    4K SUHD TV

  • STAND TYPE (COLOR)

    V shape (Dark Titan)

Video

  • SCREEN SIZE 

    60.0" Measured Diagonally

  • RESOLUTION 

    3840 x 2160

  • MOTION RATE*

    120

  • UHD UPSCALING

    UHD Upscaling

  • DEPTH ENHANCING TECHNOLOGY

    Contrast Enhancer

Audio

  • DOLBY

    Yes

  • SOUND EFFECT 

    DTS Studio Sound

  • DTS PREMIUM SOUND

    DTS Premium Sound 5.1

  • SOUND OUTPUT (RMS) 

    20W (10W x 2)

  • SPEAKER TYPE 

    2CH(Down Firing + Bass Reflex)

Wireless Connectivity

  • Wi-Fi 

    Built-in Wi-Fi

  • Wi-Fi Direct

    Yes

Features

  • SMART HUB 

    Yes

  • PROCESSOR 

    Quad-Core

  • APPS PLATFORM 

    Smart TV with Apps, S-Recommendation and Full Web Browser

  • MOTION CONTROL

    Ready

  • SMART VIEW 2.0

    Yes

  • SMART EVOLUTION READY

    Ready (Future Proof Only)

  • NANO CRYSTAL COLOR

    Yes

  • ULTRA CLEAR PANEL 

    Ultra Clear

  • DIMMING TECHNOLOGY

    UHD Dimming

  • CONNECTSHARE™ 

    Yes

  • RVU

    Yes (DirecTV Ready)

  • OSD LANGUAGE 

    English, Spanish, French

  • ANYNET+™ (HDMI-CEC) 

    Yes

  • BD WISE™ PLUS 

    Yes

  • CLOSED CAPTIONING

    Yes

  • ELECTRONIC PROGRAM GUIDE (CHANNEL GUIDE)

    Yes

  • V-CHIP 

    Yes

  • Wi-Fi Direct

    Yes

  • BLUETOOTH®

    Yes

  • ECO SENSOR

    Yes

  • EASY PAIRING

    Yes

  • TV TO MOBILE - MIRRORING

    Yes

  • MOBILE TO TV - MIRRORING, DLNA

    Yes

  • BRIEFING ON TV

    Yes

Inputs & Outputs

  • HDMI 

    4

  • USB 

    3 (USB 2.0)

  • ETHERNET 

    1

  • COMPONENT 

    1

  • COMPOSITE IN (AV) 

    1 (Common Use for Component Y)

  • RF IN (TERRESTRIAL/CABLE INPUT) 

    1/1(Common Use for Terrestrial)

  • DIGITAL AUDIO OUT (OPTICAL) 

    1

  • AUDIO OUT (MINI JACK) 

    1

  • RS232C

    1

Dimensions

  • PRODUCT SIZE (W X H X D) WITHOUT STAND 

    53.7" x 31.1" x 2.5"

  • PRODUCT SIZE (W X H X D) WITH STAND 

    53.7" x 32.8" x 14.5"

  • SHIPPING SIZE (W X H X D) 

    66.4" x 36.5" x 6.9"

Weight

  • PRODUCT WEIGHT WITHOUT STAND 

    42.3 lb.

  • PRODUCT WEIGHT WITH STAND 

    48.5 lb.

  • SHIPPING WEIGHT 

    67.7 lb.

Power

  • POWER SUPPLY (V)

    AC110-120V 60Hz

System

  • DTV TUNER 

    ATSC / Clear QAM

Accessory

  • REMOTE

    Standard Remote Controller (TM1260C)

  • VESA WALL MOUNT COMPATIBILITY 

    Yes (400 x 400)

  • POWER CABLE

    Yes

  • USER MANUAL

    Yes

  • E-MANUAL

    Yes