3 Inch POS Printer

Powerful Printing Performance

  • Fast printing up to 250mm/sec (25% faster than the SRP-350II)
  • 4-type dithering options for graphic printing
  • A family of the world-class SRP-350 line
Multiple interface choice
  • Built-in USB with a choice of Serial, Parallel,or Ethernet
User-friendly Design
  • Anti-jam guide
  • Stand-alone or Space-saving wall-mount use
  • 2” or 3” paper choice

Manufacturer Part Number
SRP-350IIICOSG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print Characteristics
Print Method
Direct Thermal
Print Speed
SRP-350III: 250 mm/sec
SRP-352III: 250 mm/sec
Print Resolution
SRP-350III: 180 dpi
SRP-352III: 203 dpi
Print Width Up to 72 mm
Sensor
Paper End, Paper Near End, Cover Open
Media Characteristics
Media Type
Receipt
Media Width 80 mm / 58 mm
Media Roll Diameter Up to 83 mm
Media Thickness 0.062 ~ 0.075 mm
Supply Method Easy Paper Loading
Physical Characteristics
Dimensions (WxLxD) 145 x 204 x 146 mm (5.70 x 8.03 x 5.74 inch)
Weight 1.55kg (3.41 lbs)
Power EnergyStar Certified,
External Power Adaptor 100-240V AV, 50/60Hz
Drawer Port
2 ports (via y-type adaptor)
Performance Characteristics
Memory
64 Mbit SDRAM, 32 Mbit FlashROM
NV Image Memory 256 Kbytes (mono)
Receive Buffer 4 Kbytes
User Define Buffer 12 Kbytes
Interface
Dual Interface
USB V2.0 FS + Serial
USB V2.0 FS + Parallel
USB V2.0 FS + Ethernet
Environment Characteristics
Temperature
Operating: 0 ~ 45℃ (32 ~ 113℉)
Storage: -20 ~ 60℃ (-4 ~ 140℉)
Humidity
Operating: 10 ~ 80% RH
Storage: 10 ~ 90% RH
Reliability
Printer Unit (MCBF)
70 Million Lines
Thermal Print Head (TPH) 150 km
Auto Cutter 1.8 Million Cuts
Software
Emulation BXL / POS
Driver / Utility
Windows Driver, OPOS Driver, JPOS Driver,
Linux CUPS Driver, Mac Driver, Virtual COM USB/
Ethernet Driver, Utility Program
SDK
iOS SDK, Android SDK
Fonts / Graphics / Symbologies
Character Size
Font A: 12 × 24 Font B: 9 × 17 Font C: 9 × 24
KOR, CHN, JPN: 24 x 24
Characters Per Line
SRP-350III: Font A: 42 Font B, C: 56
KOR, CHN, JPN: 21
SRP-352III: Font A: 48 Font B, C: 64
KOR, CHN, JPN: 24
Character Sets
Alphanumeric: 95
Extended Graphics:128 × 37 page
International: 32
Graphics
Supporting user-defined fonts, graphics, formats, and logos
Barcode Symbologies
1D: Codabar, Code 39, Code 93, Code 128, EAN-8, EAN-13, ITF, UPC-A, UPC-E
2D: Data Matrix, PDF417, QR code