Fiber Optic Duplex Patch Network Cable

This is a 15m HP AJ837A Compatible LC (male) to LC (male) aqua duplex riser-rated fiber patch cable. An OM3 cable has a core size of 50 microns that supports 10 Gigabit Ethernet at lengths measuring up to 300 meters, and 40 Gigabit or 100 Gigabit Ethernet measuring up to 100 meters. This optical fiber, nonconductive, riser (OFNR) cable is best suited for use in interior fiber-optic applications. A duplex cable is a two-strand fiber optic patch cable that works best with transceivers that both transmit and receive. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AJ837A-AO
EAN/UPC
0821455344453,821455344453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application: Patch

Cable Mode: Duplex

Color: Aqua

Compatible OEM: HP®

Compatible With OEM Part Number(s): AJ837A

Connector: LC (Male) to LC (Male)

Core/Cladding: 50/125µm

Fiber Termination: UPC - Ultra Physical Contact

Jacket Type: LSZH

Length: 15.0m (49.21ft)

Media: LOMM

Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.

Product Shipping Weight(LB): 0.5

Standard: OM3

Strand Count: 2

UPC Code: 821455344453