701943-001-AO-5PK HDMI/VGA Video Cable

5-Pack of HP 701943-001 Compatible HDMI Male to VGA Female White Converter connects your HDMI equipped computer to your VGA monitor or projector, allowing resolutions up to 1920x1200. Additionally, while converting the video signal from digital to analog, it also passes through the audio signal, which can be outputted through the included 3.5mm audio plug. Also included is a micro-USB to USB plug that allows the converter to be used without the need for a separate power source, maybe this a complete, but simple solution.

  • 5 pack of Adapter to fit your application needs
  • HDMI 1.3 to VGA for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    701943-001-AO-5PK
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: 701943-001-AO-5PK

    Compatible OEM: Lenovo

    Technical

    Type: Adapter

    Connector 1: HDMI 1.3 Male

    Connector 2: VGA Female

    Manufacturer Warranty

    Warranty : 3 Years