701943-001-AO HDMI/VGA Video Cable

HDMI to VGA Active Adapter Converter Cable - Male to Female - 20.00cm (8.00in) long - connects your HDMI equipped computer to your VGA monitor or projector. Not needing an external power source and able to support up to 1080p resolution, this active adapter offers a compact and portable solution.

  • 20cm (8in) Adapter Cable to fit your application needs
  • HDMI 1.3 to VGA for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    701943-001-AO
    EAN/UPC
    0821455344101,821455344101
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: 701943-001-AO

    Compatible OEM: Lenovo

    Technical

    Type: Adapter Cable

    Connector 1: HDMI 1.3 Male

    Connector 2: VGA Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years