0B47072-AO USB/DVI Video/Data Transfer Cable

Lenovo 0B47072 CompatibleUSB 3.0 Male to DVI Female 30.48cm (1.00ft) White Adapter that allows you to connect an additional display - or displays - to your system through an available USB port. With the high-bandwidth (5 Gbps) USB 3.0 connection, it offers a resolution up to 2048x1152 that can either mirror or extend your display. The package includes drivers for both Windows and Mac OS systems. Additionally, it is backwards compatible with USB 2.0, making it compatible with almost any system on the market today.

  • 30cm (1.0ft) USB Video Adapter to fit your application needs
  • USB 3.0 (A) to DVI-I (29 pin) for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    0B47072-AO
    EAN/UPC
    0821455343807,821455343807
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: 0B47072-AO

    Compatible OEM: Lenovo

    Technical

    Type: USB Video Adapter

    Connector 1: USB 3.0 (A) Male

    Connector 2: DVI-I (29 pin) Female

    Length: 30cm (1.0ft)

    Manufacturer Warranty

    Warranty : 3 Years