Neutron Series XT 240GB SATA 3 6Gb/s SSD

Hardcore gamers, Ultra HD video creators, and professional visual designers: your SSD is here.

The Neutron Series XT solid-state drive delivers best-in-class sequential and random read/write transfer speeds backed up by end-to-end data path protection, enhanced error correction and power loss protection for a consistent and reliable experience.

Professional PC gaming, visual design and real-time Ultra HD video capture require you to move large amounts of error-free data at the best available speeds, and Neutron Series XT SSD provides the performance you need when reliable high-bandwidth data storage is essential.

High-performance quad-core SSD controller

If you need low command latency and top-tier sustained performance, there’s no substitute for a multi-core controller. Neutron Series XT has an integral quad-core controller for reliably high bandwidth.

Exceptional transfer speeds

With a sequentially read speed of 560MB/s, a sequential write speed of 540MB/s, 100K IOPs of 4KB random reads and 90K IOPs of 4K random writes, Neutron XT effectively saturates the SATA 6Gbps interface.

Consistent performance

The extremely high sustained transfer rates enable you to capture professional FullHD and 4K uncompressed video in real-time, so Neutron XT is the ideal upgrade for your professional video gear that records directly to SSDs. If you’re a professional gamer (or just practicing to be one) the reliable performance helps you run at higher resolutions and detail settings with smooth, glitch-free motion and level loads.

End-to-End Data Path Protection

The entire data path within the SSD controller, from the host to the NAND gates, is fully protected against data corruption. This is critical for reliable performance under varying storage workloads.

Enhanced Error Correction

The science of fast and secure data storage includes SmartECC™ and SmartRefresh™ for state of the art data retention and error correction.

Broad compatibility with PCs, notebooks, ultraslim notebooks, and video recording gear

Neutron Series XT follows the universal 2.5” standard, and easily mounts in desktop PCs with 2.5” drive bays.

The 7mm form factor fits both standard notebooks as well as the latest generation of slim notebook designs. If you’re considering upgrading your notebook to something slimmer, your XT can move with it.

Manufacturer Part Number
CSSD-N240GBXTB
EAN/UPC
0843591068079,843591068079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Five years
Weight: 0.055kg
Unformatted Capacity: 240 GB
Interface: SATA 3 6Gb/s
Form Factor: 7mm high, 2.5 inch
Endurance: 124TBW
Operating Temperature: 0°C to +70°C
Storage Temperature: -40°C to +85°C
Operating Humidity: 90% RH (40° C)
Storage Humidity: 93% RH (40° C)
Shock: 500 G
Vibration: 20Hz~80Hz/1.52mm, 80Hz~2000Hz/20G
SSD Smart Support: Yes
SSD Technology MLC, Toggle: NAND
Max Sequential Read (ATTO): Up to 560MB/s
Max Sequential Write (ATTO): Up to 540MB/s
Max Sequential Read (CDM): Up to 540MB/s
Max Sequential Write (CDM): Up to 525MB/s
Max Random Read QD32 (IOMeter): 100K IOPS
Max Random Write QD32 (IOMeter): 90K IOPS