SLM-1K Universal Surface Mount IR Kit

A one-size fits all solution for any IR installation that works with LED, LCD and Plasma TV’s and is resistant to fluorescent and compact fluorescent (CFL) interference for reliable operation. Color-coded connections with easy-to-use 3.5mm plugs assure correct configurations and reduce the time on a job site.

The kit will work with all remote controls using carrier frequencies between 36kHz - 58kHz, including Philips RCMM IR Codes making it compatible with RCMM equipped devices such as those from AT&T U-verse and Sky TV.

Manufacturer Part Number
5300-536496
EAN/UPC
0612934536496,612934536496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SLM-1 IR Receiver
Receive Frequency 36 kHz to 58 kHz
Dimensions 2”W x 0.25”H x 0.5”D (50 x 6.3 x 13mm)
Cord Length 84“ (213cm)

CB-PS Power Supply for CB-140
Power Input 100-240vAC, 50/58Hz
Dimensions 2.25”W x 2.5”H x 1”D (57 x 63.5 x 25.4 mm)
Power Output 12VDC 500mA max

CB-140 IR Connecting Block
Power Requirements 12VDC 500mA max
Dimensions 3.85”W x 1.57”H x 0.79”D (98 x 40 x 20mm)
Cord Length 84“ (213cm)

IRE-1 IR Emitter
Dimensions 0.47”W x 0.35”H x 0.1”D (12 x 9 x 2.8mm)
Cord Length 120“ (305cm)