P60 High Definition Digital Camcorder

Manufacturer Part Number
P60
EAN/UPC
0851942006137,851942006137,6951043220136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

● Maximum Video resolution:1080p/30fps;
● High photo resolution 22MP;
● 130°ultra-wide angle,aperture f/2.8;
● Fast shooting up to 8/sec;
● Auto continue capture minimum 2sec;
● 10X digital zoom;
● Strong Wi-Fi Connection – broadcast distance (100m);
● Built-in 3300 mAH lithium battery, 8 hours continue recording time(720P/30f);
● Waterproof up to 1m without housing;;Super shockproof performance , fall-down protecting up to 1.5m(Level IP67);
● Laser indication function;
● Infrared distance 3m;
● Built-in 32G TF card (Support  micro SD card up to 64GB capacity);
● White light can fill light as flashlight;
● Purple light can identify driver's licence;
● Support external interphone function;
● Mark important video with one key;
● Built-in G-sensor : auto start/stop;
● Support A variety of accessories to use;