27" 4K UHD sRGB Desktop Monitor with SpectraViewII Color Calibration

Manufacturer Part Number
EA275UHD-BK-SV
EAN/UPC
0805736059229,805736059229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Technology: AH-IPS
Viewable Image Size: 27"
Aspect Ratio: 16:9
Native Resolution: 3840 x 2160
Pixel Pitch: 0.16mm
Pixels Per Inch: 163@ native resolution
Backlight Type: LED
Brightness (typical): 350cd/m2
Contrast Ratio (typical): 1000:1
Viewing Angle (typical): 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical): 6ms
Color Gamut:
Adobe RGB Coverage/Size: 78.1% / 81.6%
NTSC Coverage/Size: 75.1% / 78.0%
sRGB Coverage/Size: 100.0% / 110.1%
 
Displayable Colors: 1.07 billion out of 4.3 trillion

Synchronization Range

Horizontal (Analog/Digital): 31.5-135 kHz (Digital only)
Vertical: 30-75 Hz

Input Connectors
 
DisplayPort 1.2, HDMI 2.0, DVI-D Dual Link, USB 3.0 upstream

Power Consumption (typical)

On: 49W
Power Savings Mode: 0.37W
 
Physical Specifications
 
Dimensions (WxHxD):
Net (with stand): 25.2 x 16.5 - 21.6 x 9.1 in / 639.2 x 417.9 - 547.9 x 230.0 mm
Net (without stand): 25.2 x 14.9 x 2.6 in / 639.2 x 377.8 x 66.5 mm
 
Weight:
Net Weight (with stand): 20.1 lbs / 9.1 kg
Net Weight (without stand): 13.7 lbs / 6.2 kg
 
VESA Hole Configuration Specifications
 
100 x 100mm
 
Environmental Conditions
 
Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 20-80%
Operating Altitude: 16,404 ft. / 5000m
Storage Temperature: 14-140°F / -10-60°C
Storage Humidity: 10-85%
Storage Altitude: 40,000 ft. / 12,192m
 
Environmental Compliance
 
ENERGY STAR: 6.0
TCO: 6.0
EPEAT: Gold
RoHS: Yes

Limited Warranty (parts & labor, including backlight)

3 years

Additional Features

  • PBP mode
  • PBP button
  • Tilt
  • Swivel
  • Pivot
  • Height-adjustable stand
  • ControlSync
  • Customize Setting
  • Integrated speakers
  • 3-port USB 3.0 hub
  • LED backlit
  • Auto brightness with ambient light sensor
  • Human sensor
  • ECO Mode
  • Carbon footprint meter
  • Resettable cost meter
  • Thin frame
  • Carrying handle
  • Rapid Response
  • XtraView
  • Hot Key
  • Touch OSD controls
  • OSD Lock Out
  • Cable management
  • NaViSet software
  • VESA mount
  • HDCP
  • DDC/CI
  • Plug and Play (VESA DDC2B)
  • VESA DPMS power management
  • Uniformity correction
  • UHD upscaling
  • Digital controls
  • ISO 9241-307 Class I
  • DICOM SIM
Ships With
  • Power cable
  • DisplayPort cable
  • ControlSync cable
  • USB 3.0 cable
  • Mounting Screws
  • Color calibration sensor (CC-SPYDER4)
  • SpectraView software (SVIISOFT)
Accessories
  • Optional SpectraViewII Color Calibration Kit (SVII-PRO-KIT)
  • Color calibration sensor (MDSVSENSOR3)
  • SpectraView software (SVIISOFT)