6 Ft Premium High-Speed HDMI Cable

Premium High Speed HDMI® Cable.

Maximum long-term performance with gold-plated connectors.

The VIZIO 6 Ft Premium High-Speed HDMI® Cable brings television, movies, sports, and gaming to life with support for Ultra High Definition video and audio. With gold-plated connectors, these cables provide maximum long-term performance with corrosion resistance.

Manufacturer Part Number
TXCH6M-C2
EAN/UPC
0845226012679,845226012679
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

  • Cable Length 6 ft.

Size and Dimensions

  • Product Packaging Dimensions 4.65”W x 9.53”H x 1.26”D
  • Packaging Dimensions Weigh t0.28 lbs.

VIZIO Warranty

  • Warranty One Year Parts & Labor. Free Lifetime Technical Support.