Cyber-shot Digital Camera RX10 II

World's first 20.2 MP 1" Exmor RS® stacked back illuminated CMOS sensor

Introducing the world’s first* 1” (1.0-type) stacked CMOS image sensor with DRAM chip and a blazingly fast shutter speed of up to 1/32000. This new Exmor RS® sensor not only enhances efficiency and speed of A/D conversion through its stacked structure with more circuit sections; it also realizes over five times faster readout speed of the previous RX10 II - thanks to a DRAM chip integrated into the sensor structure. This processing speed allows for stunning 20.2-megapixels at up to 14 fps continuous shooting, breathtaking 4k movie and super slow-motion HFR (High Frame Rate) recording of up to 960fps (40x) movie clips – not to mention remarkable low-light low-noise capability.

High resolution 4K movie with direct pixel readout and no pixel binning

High quality 4k is achieved by a high-speed front-end LSI, which processes mass volume image data from the 1” Exmor RS® CMOS sensor - with full pixel readout and no line skipping or pixel binning - resulting in images that exhibit higher resolution and less moiré and jaggies than typical 4K movies. Moreover, the XAVC S™ format is incorporated to maximize high-bitrate shooting up to 100 Mbps for professional quality video. The RX10 II also includes pro-style functions such as; Picture Profile, S-Log2/S-Gamut, TC/UB, Rec Control, Dual Video Recording, marker display function, etc. that have typically been available only in professional-use camcorders.

Super slow-motion movie3 HFR (High frame rate) up to 960 fps (40x)

See the unseen with superspeed HFR (High Frame Rate). The RX10 II can capture super slow motion HFR movie3 at up to 40x slower than real time. You can chose from 960fps, 480fps or 240fps4 to playback in XAVC S at 1920 x 1080, in either 60p, 30p or 24p. Choose between “quality priority” (2 sec.) and “shoot time priority” (4 sec.). There’s also an option to set “start trigger” or “end trigger” which will start capturing movie before or after you press the movie rec. button so you can time those split-second moments perfectly.

Super-speed Anti-Distortion Shutter at max. 1/32000 sec.

Thanks to dramatically accelerated sensor readout, shutter speeds of up to 1/32000 sec. minimize distortion caused by rolling shutter phenomenon. This new blazing-fast - Anti-Distortion Shutter system — can capture shots of swiftly moving subjects without altering their shape as conventional CMOS sensors tend to do. Additionally, the super high speed shutter gives you freedom to shoot photos with defocused backgrounds by using large aperture settings under very bright lighting conditions. This is achieved by a combination of 1/32000 super high speed shutter and built-in ND filter that allows photos to be shot in extremely bright light at a maximum of EV19 with a fully open F-number aperture setting.

Constant F2.8 ZEISS® Vario-Sonnar T* lens (24-200mm)

Wherever you go, whatever you shoot, the large, constant-aperture F2.8 ZEISS® Vario-Sonnar T* 24-200mm (35mm equivalent ) lens lets you take sensational images with beautiful background defocusing throughout its zoom lens range. Its impressive depiction reflects lens-body integrated design of 7 aspherical lens elements, including an Advanced Aspherical lens to compensate for aberrations, plus ZEISS® T* Coating to help reduce flare and ghosting. This versatile lens features Direct Drive SSM (Super Sonic wave Motor) with accurate focusing stop positions, and provides seamless shifting to macro shooting supported by wide-angle and telephoto settings

Manufacturer Part Number
DSC-RX10M2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

  • Advanced Features
    • Sweep Panorama : Sweep Panorama
    • Anti Motion Blur : Yes
    • Wi-Fi : Yes
    • Face Detection : Yes
    • Picture Effects : Toy camera, Pop Color, Posterization, Retro Photo, Soft High-key, Partial Color, High Contrast Mono., Soft Focus, HDR Painting, Richtone Monochrome, Miniature, Watercolor, Illustration
  • Convenience Features
    • Red-Eye Reduction : On / Off
  • Drive System
    • Continuous Shooting Speed : approx. 14 fps, Continuous Shooting: approx. 5 fps *6
    • Drive Mode : Single, Continuous shooting, Speed priority continuous shooting, Self-timer, Self-timer(cont.), Cont.-bracketing *7 , Single-bracketing *7 , White balance bracketing *7 , DRO bracketing *7
  • Exposure System
    • Exposure Compensation : +/- 3.0EV, 1/3EV step
    • Metering Modes : Multi Pattern,Center Weighted,Spot
    • Metering Sensitivity : EV 2 to 26 (at ISO100 equivalent)
    • ISO : Auto(ISO100-12800, selectable with upper / lower limit),100/125/160/200/250/320/400/500/640/800/1000/1250/1600/2000/2500/3200/4000/5000/6400/8000/10000/12800 (Extendableto ISO64/80),Multi-Frame NR:Auto(ISO100-12800),100/ 200/400/800/1600/3200/6400/12800/25600 *3
    • ISO Sensitivity (Movie) : Auto:(ISO100Level-ISO12800Level, selectable with upper / lower limit), 100/125/160/200/250/320/400/500/640/800/1000/1250/1600/2000/2500/3200/4000/5000/6400/8000/10000/12800
  • Flash
    • Flash Modes : Auto / Flash On / Slow Synchro / Rear Sync. / Flash Off / Wireless(with optional compatible flash)
  • Imaging Sensor
    • Pixel Gross : Approx. 21.0 Megapixels
    • Effective Picture Resolution : Approx. 20.2 Megapixels
    • Imaging Sensor : 1-inch (13.2mm x 8.8mm) Exmor RS CMOS sensor, aspect ratio 3:2
  • Interface
    • NFC : NFC forum Type 3 Tag compatible, One-touch remote, One-touch sharing
    • Wi-Fi : Yes(IEEE802.11b/g/n(2.4GHz band))
  • LCD Display
    • LCD Type : 3-inch (7.5cm) (4:3) / 1,228,800 dots / Xtra Fine / TFT LCD
    • Histogram : Yes(On/Off)
    • Brightness Control : Manual(5 steps) / Sunny Weather
  • Optics/Lens
    • Digital Zoom : Still Image: 20M Approx.33x / 10M Approx.46x / 5M Approx.66x / VGA Approx.126x Movie: Digital Zoom Approx.33
    • Optical Zoom : 8.3x(Optical Zoom during movie recording)
    • Lens Type : Carl Zeiss "Vario-Sonnar T*", 14 elements in 11 groups (7 aspheric elements including AA lens)
    • Aperture : iAuto(F2.8/F11) / Program Auto(F2.8/F16) / Manual(F2.8/F16) / Shutter Priority(F2.8/F11) / Aperture Priority(F2.8/F16)
    • Focal Length (35mm equivalent) : [Still Image 3:2] f=24-200mm [Still Image 4:3] f=26-220mm [Still Image 16:9] f=25-213mm [Still Image 1:1] f=31-259mm [Movie 16:9] f=26-212mm (SteadyShot Standard), f=29-305mm(SteadyShot Active),f=33-315mm(SteadyShot Intelligent Active) [Movie 4k16:9] f=28-233mm(SteadyShot Standard)
  • Power
    • Power Requirements : AC 100V to 240V, 50/60 Hz, 70mA
    • Battery Type : DC7.2V (supplied battely) / DC5.0V (supplied AC adaptor)
    • Power Consumption (in Operation) : Approx. 2.3W with LCD monitor and approx. 2.6W with viewfinder(CIPA standard)
    • Number of Still Images : Approx. 400 / Approx. 200min.
    • Supplied Battery Charger : Yes (Shooting, Playback)
  • Recording
    • Panorama Still Image Size : Wide(12,416×1,856/5,536×2,160), Standard(8,192×1,856/3,872×2,160)
    • Microphone/Speaker : Stereo / mono
    • Still Image Size 1:1 : L:13M(3,648×3,648) / M: 6.5M(2,544×2,544) / S: 3.7M(1,920×1,920)
    • Audio Format : XAVC S: LPCM 2ch AVCHD:Dolby Digital(AC-3) 2ch(Dolby Digital Stereo Creator) MP4: MPEG-4 AAC-LC 2ch
    • Video Format : XAVC S AVCHD format Ver.2.0 compatible MP4
    • Video Mode : AVCHD: 28M PS(1,920x1,080/50p) / 24M FX(1,920x1,080/50i) / 17M FH(1,920x1,080/50i) / 24M FX(1,920x1,080/25p) / 17M FH(1,920x1,080/25p) XAVC S 4K: 25p 100M(3,840x2,160/25p) / 25p 60M(3,840x2,160/25p), XAVC S HD:50p 50M(1,920x1,080/50p) / 25p 50M(1,920x1,080/25p) / 100p 100M(1,920x1,080/100p) / 100p 60M(1,920x1,080/100p) MP4: 28M(1,920x1,080/50p) / 16M(1,920x1,080/25p) / 6M(1,280x720/25p),
    • Color Space : sRGB, Adobe RGB
    • Still Image Size 16:9 : L: 17M(5,472×3,080) / M: 7.5M(3,648×2,056) /S: 4.2M(2,720×1,528)
    • Still Image Size 3:2 : L: 20M(5,472×3,648) / M: 10M(3,888×2,592) / S: 5M(2,736×1,824)
    • Still Image File Format : JPEG(DCF Ver.2.0,Exif Ver.2.3,MPF Baseline compliant), RAW (Sony ARW 2.3 format)
    • Still Image Max Effective Resolution : Approx. 20.2 Megapixels
    • Still Image Size 4:3 : L: 18M(4,864×3,648) / M: 10M(3,648×2,736) / S: 5M(2,592×1,944) / VGA
  • Viewfinder
    • Type : 0.39-inch electronic viewfinder(XGA OLED), 2,359,296dots
    • Magnification : Approx. 0.70x with 50mm lens at infinity, -1m-1(diopter) (35mm equiv.)
    • Diopter Adjustment : -4.0 to +3.0m-1
  • Weights and Measurements
    • Dimensions (Approx.) : W x H x D: 50mm x 22mm x 54mm (2 in. x 7/8 in. x 2 1/4 in.)
    • Weight (Approx.) : Approx. 813g (1lb 12.7oz.)(Battery and Memory Stick Duo are included)
    • Weight(Approx) (Main unit only) : Approx. 770g (1lb 11.2oz.)(Body Only