SRX828S 18" Dual Passive Subwoofer System

18" Dual Passive Subwoofer System

SRX828S is a dual 18” subwoofer for concert, touring, or installed use. Featuring a wide stance for splaying top boxes, indexing feet for stacking in both the standard and cardioid position, and a 141dB max SPL, the SRX828S is an ideal solution for musicians, bands, and DJs, concert use, public speaking, or installations such as performance venues, corporate spaces, educational facilities or houses of worship. Tunings and presets are available for Crown ITech HD and XTI 2 amps as well as dbx VENU360 signal processors.

Manufacturer Part Number
SRX828S
EAN/UPC
0691991001666,691991001666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


System Type: Passive dual 18”, subwoofer system

Maximum SPL Output: 141dB

Frequency Range (-10dB): 30hz - 150hz

Frequency Response (- 3dB): 47hz - 150hz

Sensitivity (1W/1m): 96dB

System Power Rating: 4800W Peak, 2400W Program, 1200W Continuous

Nominal Impedance: 4 Ohm

Connectors: NL4 Input, NL4 Loop-thru (+/-1 or +/-2 Selectable)

Operational Modes: Passive

LF Driver: (2x) 2279H

Crossover Frequency: 80hz

Enclosure Material: 18mm plywood

Casters: Accepts JBL WK-4S Kit

Handles: 8

Finish: Obsidian Duraflex™ finish

Grille: Powder coated, Obsidian, 14-gauge perforated steel with acoustically transparent black cloth backing

Dimensions (L x W x H): 26.79" x 47.42" x 22.57" (681mm x 1205mm x 574mm)

Weight: 137.0 lbs (62.1g)

Shipping Weight: 147.0 (66.5kg)