The LumensTM DC-W50 wireless base supports 2.4GHz and 5GHz wireless transmission with a distance of up to 49 feet or 15 meters. It is compatible with Lumens DC125 document camera. Using the wireless base and DC125 Flyer with an iPad, allows users to present lessons and demonstrations from anywhere in the room. It’s an innovative presentation tool for teaching, meeting, training, conferencing and other functions.
Note:
Wireless Standard: IEEE 802.11g/n
Wireless Working Frequency: 2.4/5 GHz ISM radio band
Transmission Distance: 15m (49 feet)
Full Charge Required: 3 hours ( for 8 hours continuous operation)
Power Consumption: 8W (Maximum)
Anti-Theft: Kensington lock port
Weight: 600 g (1.33 lbs)
Dimension: 182mm x 139.3 mm x 57mm (7.2” x 5.5” x 2.2”)
Warranty: 5 year (Battery is 1 year)
AP/ Client Mode: Yes