My Passport WDBZKS0010BBK Hard Drive

Immerse yourself in the crystal-clear picture and rich audio of true 4K Ultra HD movies with My Passport Cinema movie storage from WD®. It’s easy; just plug it into your Vidity™-compatible Ultra HD TV or device, purchase a preloaded movie and start enjoying 8.3 million pixels of stunning entertainment in minutes.

So real, you’ll experience it
The My Passport Cinema 4K UHD movie storage delivers images so real that you’ll flinch at action movies, get swept away in the longing of romantic comedies and feel a hero’s euphoria upon saving the earth from mean-spirited aliens. It’s that real.

Supports High Dynamic Range (HDR)
Experience the highest resolutions, frame rates, audio and color formats available including High Dynamic Range.

No Internet-based streaming No buffering, image stuttering or quality changes because the My Passport Cinema drive delivers true 4K quality directly to your Vidity-enabled viewing device.

Preloaded with 4K UHD Hollywood titles The My Passport Cinema storage comes preloaded with leading Hollywood titles so you can view true 4K Ultra HD mere minutes after taking it home. There are even some titles with HDR technology for the ultimate in picture quality.

Build a 4K Ultra HD digital library
Your digital 4K UHD library begins with your My Passport Cinema drive. Add to your collection by downloading additional titles from Vidity retailers so you don’t miss one pixel of 4K Ultra HD entertainment. Each My Passport Cinema drive stores up to 13 4K UHD full-length movies.

Vidity: The next great thing in home entertainment
Vidity is a new technology that gives consumers the freedom and flexibility to download and store their movies in the highest quality available including 4K Ultra HD with high dynamic range (HDR).

Easy connection
My Passport Cinema movie storage connects to the USB port on your TV or device so setup is quick and easy. And since it’s preloaded with movies, you’ll be watching the film before the popcorn finishes popping.

Manufacturer Part Number
WDBZKS0010BBK-NESN
EAN/UPC
0718037837987,718037837987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAPACITIES AND MODELS
1 TB
Classic Black WDBZKS0010BBK

DIMENSIONS
1 TB
Height:4.33 in (110 mm)
Depth:0.62 in (15.84 mm)
Width:3.21 in (81.6 mm)
Weight 0.34 lb (0.16 kg)

OPERATING SPECIFICATIONS
Data transfer rate:1
USB 3.0 up to 5 Gb/s (max)
USB 2.0 up to 480 Mb/s (max)
Operating temperature: 5°C to 35°C
Non-op. temperature: –20°C to 65°C

SYSTEM COMPATIBILITY
Vidity-enabled TV or devices with a USB port
Compatible with Vidity™-enabled 4K Ultra
HD TVs and devices.
Visit wd.com/vidity for a complete list.

LIMITED WARRANTY
1 year [USA]

INTERFACE
USB 3.0
USB 2.0

KIT CONTENTS
4K UHD movie storage
Preloaded 4K UHD movies
2 ft 8in (82-cm) USB 3.0 cable
Quick install guide