Professional Boundary Layer Microphone

The PCC170 and the PCC170 SW are professional boundary layer microphones with supercardioid polar pattern to minimize background noise and feedback. The microphones are designed for use on boardroom tables or lecterns. Both microphones provide a bass-tilt switch, allowing the user to tailor the low-end response and reduce subsonic noise. The included RFI suppression ensures trouble-free operation even with active cell phones nearby. The PCC170 SW has a silent-operating programmable membrane switch that can be configured for touch on/off, momentary on or momentary off. For easy installation, both microphones offer an XLR connector and a detachable cable.

Manufacturer Part Number
3329H00010
EAN/UPC
0885038024866,885038024866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 50 - 20000 Hz

Equivalent noise level: 22 dB-A

Sensitivity: 22 mV/Pa

Signal to Noise: 72 dB-A

Dimensions

Length: 123 mm

Width: 86 mm

Height: 23 mm

Design

Finish: black

Audio Output

Type: Switchcraft TB3M

Gender: Male

Contacts: 3-pin

Powering Interface

Voltage: 12 to 48 V