High-Performance Boundary Layer Microphone

Make your statement
conference, courtroom and distance-learning applications

The PCC130 and the PCC130 SW are cardioid boundary layer microphones of professional quality that, due to their small size, fit perfectly on small tables. Thanks to low self-noise and very high sensitivity, the microphone picks up even distant voices clearly and naturally. A bass-tilt switch allows the user to tailor the low-end response and reduce subsonic noise.

The PCC130 SW has a silent-operating programmable membrane switch that can be configured for touch on/off, momentary on or momentary off. A high-intensity LED lights when the unit is on. For easy installation, both microphones offer an XLR connector and a detachable cable.

Manufacturer Part Number
3333H00010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
General:

Audio Frequency bandwidth: 50 to 20000 Hz
Sensitivity: 22 mV/Pa
Equivalent Noise Level: 22 dB-A
Signal to Noise: 72 dB-A

Powering Interface:

Voltage: 12 to 48 V

Audio Output:

Type: Switchcraft TB3M
Gender: Male
Contacts: 3-pin

Design:

Finish: satin black

Dimensions / Weight:

Length: 89 mm
Width: 64 mm
Height: 25 mm