MB3 High-performance, Flush-mount Boundary Layer Microphone

SPREAD THE WORD
theater, conference, meeting-room and security applications

The MB3 is a high-performance, miniature boundary microphone for flush-mount installation. Thanks to its supercardioid pickup pattern, the MB3 greatly reduces ambient noise and pickup of room reverberation. The result is a clearer, more intelligible sound for applications such as teleconferencing, distance learning, boardrooms, courtrooms and security.

The MB3 provides a three-pin XLR-type, low-impedance, balanced mic-level output and is powered by 12–48V phantom power.

Manufacturer Part Number
3336H00010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :
Audio Frequency bandwidth: 50 to 15000 Hz
Sensitivity: 22 mV/Pa
Equivalent Noise Level: 22 dB-A
Signal to Noise: 72 dB-A

Polar Patterns: Super Cardioid :

Powering Interface: Voltage: 12 to 48 V

Audio Output:
Type: Balanced XLR
Gender: Male
Contacts: 3-pin

Design: Finish: satin black

Dimensions / Weight:
Height: 84 mm
Diameter: 27 mm
Net Weight: 78 g